Labconco Corporation 5' Purifier Cell Logic Biosafety Cabinet 3450991

Description
This biosafety cabinet features the Temp-Zone package option, which includes a temperature-controll ed area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature. Easy-Clean Prop Rods allow for hands-free elevation of the work surface for ease of cleaning and access to the channels and drain. These biosafety cabinets offer a patent-pending design with the following features: nominal inflow velocity of 105 fpm (0.5 m/sec); nominal downflow velocity of 55 fpm (0.3 m/sec); approximately 70% air recirculation; interior-mounted, line-of-sight LCD information center with "Filter Life Remaining" bar graph, status line for alarm conditions and alerts to warn when filter life diminishes to 20%, 10% and 0%; filter monitoring system consisting of an electronically commutated motor (ECM) that delivers a precise volume of air as required and automatically adjusts as filters load without relying on airflow sensors; Smart-Start System that allows the user to program start up and shut down operations when the sash is raised from or lowered to the closed position; Night-Smart System that idles the blower when the sash is fully closed; built-in interval or elapsed timer for experiment monitoring, fluorescent light or UV light control (on Temp-Zone models with UV light); touchpad control on right-hand side post for manual activation of blower, light, timer, audible alarm mute and menu selection; radiused type 304 stainless steel interior and removable, seamless, dished work surface with lift out knobs; epoxy-coated steel exterior; towel catch located under work surface; Contain-Air Negative Pressure Channel; Class 5 conditions per ISO 14644-1 and 2; supply and exhaust 99.99% efficient HEPA filters; two electrical duplex receptacles (single outlets on 230 volt models), located one on each side, with ground fault interruption (115 volt models) and stainless steel splash covers; fully-closing, clear 1/4" tempered safety glass sash with two sash handles, counterbalanced, anti-racking mechanism and 10 degree slope; 9.0" (23 cm) working sash opening height, 21.7" (54 cm) maximum sash opening height and 27.0" (69 cm) viewing height; curved stainless steel inlet grille with Reserve-Air Secondary Airflow Slots; bright, 90-100 footcandle, glare-free fluorescent lighting located outside the contaminated work area; intrinsically safe negative pressure design; automatic shut-down should remote blower fail (remote blower not included); electronic security lock (optional activation) that requires code to operate the cabinet; 10' (3 m) power cord with plug; full three year warranty on parts and service.
Description
This biosafety cabinet features the Temp-Zone package option, which includes a temperature-controll ed area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature. Easy-Clean Prop Rods allow for hands-free elevation of the work surface for ease of cleaning and access to the channels and drain. These biosafety cabinets offer a patent-pending design with the following features: nominal inflow velocity of 105 fpm (0.5 m/sec); nominal downflow velocity of 55 fpm (0.3 m/sec); approximately 70% air recirculation; interior-mounted, line-of-sight LCD information center with "Filter Life Remaining" bar graph, status line for alarm conditions and alerts to warn when filter life diminishes to 20%, 10% and 0%; filter monitoring system consisting of an electronically commutated motor (ECM) that delivers a precise volume of air as required and automatically adjusts as filters load without relying on airflow sensors; Smart-Start System that allows the user to program start up and shut down operations when the sash is raised from or lowered to the closed position; Night-Smart System that idles the blower when the sash is fully closed; built-in interval or elapsed timer for experiment monitoring, fluorescent light or UV light control (on Temp-Zone models with UV light); touchpad control on right-hand side post for manual activation of blower, light, timer, audible alarm mute and menu selection; radiused type 304 stainless steel interior and removable, seamless, dished work surface with lift out knobs; epoxy-coated steel exterior; towel catch located under work surface; Contain-Air Negative Pressure Channel; Class 5 conditions per ISO 14644-1 and 2; supply and exhaust 99.99% efficient HEPA filters; two electrical duplex receptacles (single outlets on 230 volt models), located one on each side, with ground fault interruption (115 volt models) and stainless steel splash covers; fully-closing, clear 1/4" tempered safety glass sash with two sash handles, counterbalanced, anti-racking mechanism and 10 degree slope; 9.0" (23 cm) working sash opening height, 21.7" (54 cm) maximum sash opening height and 27.0" (69 cm) viewing height; curved stainless steel inlet grille with Reserve-Air Secondary Airflow Slots; bright, 90-100 footcandle, glare-free fluorescent lighting located outside the contaminated work area; intrinsically safe negative pressure design; automatic shut-down should remote blower fail (remote blower not included); electronic security lock (optional activation) that requires code to operate the cabinet; 10' (3 m) power cord with plug; full three year warranty on parts and service.

Suppliers

Company
Product
Description
Supplier Links
5' Purifier Cell Logic Biosafety Cabinet - 3450991 - Labconco Corporation
Kansas City, MO, USA
5' Purifier Cell Logic Biosafety Cabinet
3450991
5' Purifier Cell Logic Biosafety Cabinet 3450991
This biosafety cabinet features the Temp-Zone package option, which includes a temperature-controll ed area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature. Easy-Clean Prop Rods allow for hands-free elevation of the work surface for ease of cleaning and access to the channels and drain. These biosafety cabinets offer a patent-pending design with the following features: nominal inflow velocity of 105 fpm (0.5 m/sec); nominal downflow velocity of 55 fpm (0.3 m/sec); approximately 70% air recirculation; interior-mounted, line-of-sight LCD information center with "Filter Life Remaining" bar graph, status line for alarm conditions and alerts to warn when filter life diminishes to 20%, 10% and 0%; filter monitoring system consisting of an electronically commutated motor (ECM) that delivers a precise volume of air as required and automatically adjusts as filters load without relying on airflow sensors; Smart-Start System that allows the user to program start up and shut down operations when the sash is raised from or lowered to the closed position; Night-Smart System that idles the blower when the sash is fully closed; built-in interval or elapsed timer for experiment monitoring, fluorescent light or UV light control (on Temp-Zone models with UV light); touchpad control on right-hand side post for manual activation of blower, light, timer, audible alarm mute and menu selection; radiused type 304 stainless steel interior and removable, seamless, dished work surface with lift out knobs; epoxy-coated steel exterior; towel catch located under work surface; Contain-Air Negative Pressure Channel; Class 5 conditions per ISO 14644-1 and 2; supply and exhaust 99.99% efficient HEPA filters; two electrical duplex receptacles (single outlets on 230 volt models), located one on each side, with ground fault interruption (115 volt models) and stainless steel splash covers; fully-closing, clear 1/4" tempered safety glass sash with two sash handles, counterbalanced, anti-racking mechanism and 10 degree slope; 9.0" (23 cm) working sash opening height, 21.7" (54 cm) maximum sash opening height and 27.0" (69 cm) viewing height; curved stainless steel inlet grille with Reserve-Air Secondary Airflow Slots; bright, 90-100 footcandle, glare-free fluorescent lighting located outside the contaminated work area; intrinsically safe negative pressure design; automatic shut-down should remote blower fail (remote blower not included); electronic security lock (optional activation) that requires code to operate the cabinet; 10' (3 m) power cord with plug; full three year warranty on parts and service.

This biosafety cabinet features the Temp-Zone package option, which includes a temperature-controlled area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature. Easy-Clean Prop Rods allow for hands-free elevation of the work surface for ease of cleaning and access to the channels and drain. These biosafety cabinets offer a patent-pending design with the following features: nominal inflow velocity of 105 fpm (0.5 m/sec); nominal downflow velocity of 55 fpm (0.3 m/sec); approximately 70% air recirculation; interior-mounted, line-of-sight LCD information center with "Filter Life Remaining" bar graph, status line for alarm conditions and alerts to warn when filter life diminishes to 20%, 10% and 0%; filter monitoring system consisting of an electronically commutated motor (ECM) that delivers a precise volume of air as required and automatically adjusts as filters load without relying on airflow sensors; Smart-Start System that allows the user to program start up and shut down operations when the sash is raised from or lowered to the closed position; Night-Smart System that idles the blower when the sash is fully closed; built-in interval or elapsed timer for experiment monitoring, fluorescent light or UV light control (on Temp-Zone models with UV light); touchpad control on right-hand side post for manual activation of blower, light, timer, audible alarm mute and menu selection; radiused type 304 stainless steel interior and removable, seamless, dished work surface with lift out knobs; epoxy-coated steel exterior; towel catch located under work surface; Contain-Air Negative Pressure Channel; Class 5 conditions per ISO 14644-1 and 2; supply and exhaust 99.99% efficient HEPA filters; two electrical duplex receptacles (single outlets on 230 volt models), located one on each side, with ground fault interruption (115 volt models) and stainless steel splash covers; fully-closing, clear 1/4" tempered safety glass sash with two sash handles, counterbalanced, anti-racking mechanism and 10 degree slope; 9.0" (23 cm) working sash opening height, 21.7" (54 cm) maximum sash opening height and 27.0" (69 cm) viewing height; curved stainless steel inlet grille with Reserve-Air Secondary Airflow Slots; bright, 90-100 footcandle, glare-free fluorescent lighting located outside the contaminated work area; intrinsically safe negative pressure design; automatic shut-down should remote blower fail (remote blower not included); electronic security lock (optional activation) that requires code to operate the cabinet; 10' (3 m) power cord with plug; full three year warranty on parts and service.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Biological Safety Cabinets
Product Number 3450991
Product Name 5' Purifier Cell Logic Biosafety Cabinet
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
Exhausted Air 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Width 29 inch (737 mm)
Depth 24 inch (610 mm)
Height 60 inch (1524 mm)
View Details
Class II Type A2 Biosafety Cabinet (5-foot) - SterilGARD® E3 SG504 - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details
6' Purifier Logic Biosafety Cabinet - 3460824 - Labconco Corporation
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details
Microbiological Safety Cabinet, Class II - LabGard® ES AIR NU-543E - NuAire, Inc.
Specs
Inflow Velocity 105 SFPM (53.34 cm/s)
Width 41.61 to 77.64 inch (1057 to 1972 mm)
Depth 31.46 inch (799 mm)
View Details