Labconco Corporation 5' Purifier Cell Logic Biosafety Cabinet 3450934

Description
Purifier Cell Logic Class II, Type A2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features both the Scope-Ready and Temp-Zone package options. The Scope-Ready package option allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal.
Description
Purifier Cell Logic Class II, Type A2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features both the Scope-Ready and Temp-Zone package options. The Scope-Ready package option allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal.

Suppliers

Company
Product
Description
Supplier Links
5' Purifier Cell Logic Biosafety Cabinet - 3450934 - Labconco Corporation
Kansas City, MO, USA
5' Purifier Cell Logic Biosafety Cabinet
3450934
5' Purifier Cell Logic Biosafety Cabinet 3450934
Purifier Cell Logic Class II, Type A2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features both the Scope-Ready and Temp-Zone package options. The Scope-Ready package option allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal.

Purifier Cell Logic Class II, Type A2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment.

This biosafety cabinet features both the Scope-Ready and Temp-Zone package options. The Scope-Ready package option allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Biological Safety Cabinets
Product Number 3450934
Product Name 5' Purifier Cell Logic Biosafety Cabinet
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
Exhausted Air 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Width 47 inch (1194 mm)
Depth 25 inch (635 mm)
Height 64 inch (1626 mm)
View Details
Class II Type B2 Biosafety Cabinet - BioChemGARD® E3 BCG601 - Baker
Specs
Cabinet Type Class II Type B2
Width 68.62 inch (1743 mm)
Depth 17.62 inch (448 mm)
View Details
6' Purifier Logic Biosafety Cabinet - 3461024 - Labconco Corporation
Specs
Cabinet Type Class II Type B2
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 0.0 %
View Details
Hazardous Drug Biosafety Cabinet, Class II, Type A2 - CellGard ES HD NU-481 - NuAire, Inc.
Specs
Inflow Velocity 104 SFPM (53 cm/s)
Width 46.38 to 70.39 inch (1178 to 1788 mm)
Depth 26.14 inch (664 mm)
View Details