Labconco Corporation 4' Purifier Logic Biosafety Cabinet 3441027

Description
Purifier Logic Class II, Type A2 Biosafety Cabinets provide personnel, product and environmental protection from hazardous particulates such as agents that require Biosafety Level 1, 2 or 3 containment. Other appropriate applications include work with antineoplastic drugs, genetic material, carcinogens, allergens and additional substances that generate hazardous airborne particulates. All models are NSF-Listed. During operation, room air is drawn into the inlet grille at the work access opening and through a supply HEPA filter. Approximately 70% of the HEPA-filtered air is circulated through the cabinet, while 30% passes through an exhaust HEPA filter and is discharged. These biohazard cabinets are designed to discharge HEPA-filtered exhaust air directly into the laboratory, or into an exhaust system through the optional Canopy Connection. When canopy-ducted, these biological safety cabinets may be used for applications involving minute quantities of volatile toxic chemicals and tracer amounts of radionuclides as an adjunct to microbiological research.
Description
Purifier Logic Class II, Type A2 Biosafety Cabinets provide personnel, product and environmental protection from hazardous particulates such as agents that require Biosafety Level 1, 2 or 3 containment. Other appropriate applications include work with antineoplastic drugs, genetic material, carcinogens, allergens and additional substances that generate hazardous airborne particulates. All models are NSF-Listed. During operation, room air is drawn into the inlet grille at the work access opening and through a supply HEPA filter. Approximately 70% of the HEPA-filtered air is circulated through the cabinet, while 30% passes through an exhaust HEPA filter and is discharged. These biohazard cabinets are designed to discharge HEPA-filtered exhaust air directly into the laboratory, or into an exhaust system through the optional Canopy Connection. When canopy-ducted, these biological safety cabinets may be used for applications involving minute quantities of volatile toxic chemicals and tracer amounts of radionuclides as an adjunct to microbiological research.

Suppliers

Company
Product
Description
Supplier Links
4' Purifier Logic Biosafety Cabinet - 3441027 - Labconco Corporation
Kansas City, MO, USA
4' Purifier Logic Biosafety Cabinet
3441027
4' Purifier Logic Biosafety Cabinet 3441027
Purifier Logic Class II, Type A2 Biosafety Cabinets provide personnel, product and environmental protection from hazardous particulates such as agents that require Biosafety Level 1, 2 or 3 containment. Other appropriate applications include work with antineoplastic drugs, genetic material, carcinogens, allergens and additional substances that generate hazardous airborne particulates. All models are NSF-Listed. During operation, room air is drawn into the inlet grille at the work access opening and through a supply HEPA filter. Approximately 70% of the HEPA-filtered air is circulated through the cabinet, while 30% passes through an exhaust HEPA filter and is discharged. These biohazard cabinets are designed to discharge HEPA-filtered exhaust air directly into the laboratory, or into an exhaust system through the optional Canopy Connection. When canopy-ducted, these biological safety cabinets may be used for applications involving minute quantities of volatile toxic chemicals and tracer amounts of radionuclides as an adjunct to microbiological research.

Purifier Logic Class II, Type A2 Biosafety Cabinets provide personnel, product and environmental protection from hazardous particulates such as agents that require Biosafety Level 1, 2 or 3 containment. Other appropriate applications include work with antineoplastic drugs, genetic material, carcinogens, allergens and additional substances that generate hazardous airborne particulates. All models are NSF-Listed.

During operation, room air is drawn into the inlet grille at the work access opening and through a supply HEPA filter. Approximately 70% of the HEPA-filtered air is circulated through the cabinet, while 30% passes through an exhaust HEPA filter and is discharged. These biohazard cabinets are designed to discharge HEPA-filtered exhaust air directly into the laboratory, or into an exhaust system through the optional Canopy Connection. When canopy-ducted, these biological safety cabinets may be used for applications involving minute quantities of volatile toxic chemicals and tracer amounts of radionuclides as an adjunct to microbiological research.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Biological Safety Cabinets
Product Number 3441027
Product Name 4' Purifier Logic Biosafety Cabinet
Cabinet Type Class II Type B2
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 0.0 %
Exhausted Air 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Downdraft Latent Print Dusting Station - ACDDS24 - AirClean Systems
Specs
Width 24 inch (610 mm)
Depth 15 inch (381 mm)
Height 14 inch (356 mm)
View Details
Class II Type B2 Biosafety Cabinet - BioChemGARD® E3 BCG601 - Baker
Specs
Cabinet Type Class II Type B2
Width 68.62 inch (1743 mm)
Depth 17.62 inch (448 mm)
View Details
Mini-Room Biosafety Cabinet, Class II, Type A2 - AutoLabGard™ ES NU-125 - NuAire, Inc.
Specs
Width 47.87 to 120 inch (1216 to 3045 mm)
Depth 34.88 to 46.89 inch (886 to 1191 mm)
Height 78.86 inch (2003 mm)
View Details
5' Purifier Cell Logic Biosafey Cabinet - 3450988 - Labconco Corporation
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details