Labconco Corporation 4' Purifier Logic Biosafety Cabinet 3440831

Description
Labconco manufactures a variety of ventilated enclosures that use 99.99% efficient HEPA filtration to provide personnel, environmental and/or product protection. Purifier Logic Class II Biological Safety Cabinets provide personnel, product and environmental protection from hazardous particulates such as agents that require Biosafety Level 1, 2 or 3 containment. Purifier Delta Series Biosafety Cabinets have been discontinued and replaced by the Purifier Logic Class II Biosafety Cabinets.
Description
Labconco manufactures a variety of ventilated enclosures that use 99.99% efficient HEPA filtration to provide personnel, environmental and/or product protection. Purifier Logic Class II Biological Safety Cabinets provide personnel, product and environmental protection from hazardous particulates such as agents that require Biosafety Level 1, 2 or 3 containment. Purifier Delta Series Biosafety Cabinets have been discontinued and replaced by the Purifier Logic Class II Biosafety Cabinets.

Suppliers

Company
Product
Description
Supplier Links
4' Purifier Logic Biosafety Cabinet - 3440831 - Labconco Corporation
Kansas City, MO, USA
4' Purifier Logic Biosafety Cabinet
3440831
4' Purifier Logic Biosafety Cabinet 3440831
Labconco manufactures a variety of ventilated enclosures that use 99.99% efficient HEPA filtration to provide personnel, environmental and/or product protection. Purifier Logic Class II Biological Safety Cabinets provide personnel, product and environmental protection from hazardous particulates such as agents that require Biosafety Level 1, 2 or 3 containment. Purifier Delta Series Biosafety Cabinets have been discontinued and replaced by the Purifier Logic Class II Biosafety Cabinets.

Labconco manufactures a variety of ventilated enclosures that use 99.99% efficient HEPA filtration to provide personnel, environmental and/or product protection.

Purifier Logic Class II Biological Safety Cabinets provide personnel, product and environmental protection from hazardous particulates such as agents that require Biosafety Level 1, 2 or 3 containment. Purifier Delta Series Biosafety Cabinets have been discontinued and replaced by the Purifier Logic Class II Biosafety Cabinets.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Biological Safety Cabinets
Product Number 3440831
Product Name 4' Purifier Logic Biosafety Cabinet
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
Exhausted Air 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Width 29 inch (737 mm)
Depth 25 inch (635 mm)
Height 36 inch (914 mm)
View Details
Class II EN Microbiological Safety Cabinet - BioVanguard - Baker
Specs
Inflow Velocity 70.87 SFPM (36 cm/s)
Width 34.45 to 70.47 inch (875 to 1790 mm)
Depth 21.65 inch (550 mm)
View Details
Biosafety Cabinet, Class II, Type A2 - LabGard® ES AIR Limited NU-545 - NuAire, Inc.
Specs
Inflow Velocity 105 SFPM (53.34 cm/s)
Width 34.38 to 70.38 inch (873 to 1788 mm)
Depth 26 inch (660 mm)
View Details
Purifier Class I Safety Enclosures - 3980323 - Labconco Corporation
Specs
Cabinet Type Class I
Inflow Velocity 75 to 105 SFPM (38.1 to 53.34 cm/s)
Exhausted Air 99.99 %
View Details