Labconco Corporation 3' Purifier Cell Logic Biosafety Cabinet 3430968

Description
Purifier Cell Logic Class II ,Type A2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features the Scope-Ready package option, which allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%.
Description
Purifier Cell Logic Class II ,Type A2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features the Scope-Ready package option, which allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%.

Suppliers

Company
Product
Description
Supplier Links
3' Purifier Cell Logic Biosafety Cabinet - 3430968 - Labconco Corporation
Kansas City, MO, USA
3' Purifier Cell Logic Biosafety Cabinet
3430968
3' Purifier Cell Logic Biosafety Cabinet 3430968
Purifier Cell Logic Class II ,Type A2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features the Scope-Ready package option, which allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%.

Purifier Cell Logic Class II ,Type A2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment.

This biosafety cabinet features the Scope-Ready package option, which allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal.

Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Biological Safety Cabinets
Product Number 3430968
Product Name 3' Purifier Cell Logic Biosafety Cabinet
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
Exhausted Air 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Width 29 inch (737 mm)
Depth 25 inch (635 mm)
Height 64 inch (1626 mm)
View Details
Class II Type B1 Biosafety Cabinet (6-foot) - NCB605 - Baker
Specs
Cabinet Type Class II Type B1
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 40 %
View Details
6' Purifier Logic Biosafety Cabinet - 3460823 - Labconco Corporation
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details
Animal Handling Biological Safety Cabinet, Class II, Type A2 - LabGard® ES NU-677 - NuAire, Inc.
Specs
Width 46.38 to 70.39 inch (1178 to 1788 mm)
Depth 25 inch (635 mm)
Height 27.99 inch (711 mm)
View Details