Labconco Corporation 4' Purifier Cell Logic Biosafety Cabinet 3441068

Description
Purifier Cell Logic Class II ,Type B2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features the Scope-Ready package option, which allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%.
Description
Purifier Cell Logic Class II ,Type B2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features the Scope-Ready package option, which allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%.

Suppliers

Company
Product
Description
Supplier Links
4' Purifier Cell Logic Biosafety Cabinet - 3441068 - Labconco Corporation
Kansas City, MO, USA
4' Purifier Cell Logic Biosafety Cabinet
3441068
4' Purifier Cell Logic Biosafety Cabinet 3441068
Purifier Cell Logic Class II ,Type B2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features the Scope-Ready package option, which allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%.

Purifier Cell Logic Class II ,Type B2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment.

This biosafety cabinet features the Scope-Ready package option, which allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Biological Safety Cabinets
Product Number 3441068
Product Name 4' Purifier Cell Logic Biosafety Cabinet
Cabinet Type Class II Type B2
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
Exhausted Air 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Width 47 inch (1194 mm)
Depth 24 inch (610 mm)
Height 60 inch (1524 mm)
View Details
Class II Type A2 Biosafety Cabinet (6-foot) - SterilGARD® E3 SG604 - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details
4' Purifier Cell Logic Biosafety Cabinet - 3440982 - Labconco Corporation
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details
Mini-Room Biosafety Cabinet, Class II, Type A2 - AutoLabGard™ ES NU-125 - NuAire, Inc.
Specs
Width 47.87 to 120 inch (1216 to 3045 mm)
Depth 34.88 to 46.89 inch (886 to 1191 mm)
Height 78.86 inch (2003 mm)
View Details