Labconco Corporation Basic 47 Laboratory Hood 2247400

Description
Basic 47 Laboratory Hood, by-pass airflow design, 3/16" thick tempered safety glass vertical-rising sash, 10.31" OD exhaust connection, removable front panel, air foil, two-piece adjustable baffle, right side fixture panel factory-prepared to accept up to three service fixtures, one electrical duplex and one airflow monitor (kits sold separately), incandescent light, light and blower switches (except explosion-proof models), glacier white epoxy-coated steel interior and exterior. 2247500 and 2247501 are explosion-proof models.
Description
Basic 47 Laboratory Hood, by-pass airflow design, 3/16" thick tempered safety glass vertical-rising sash, 10.31" OD exhaust connection, removable front panel, air foil, two-piece adjustable baffle, right side fixture panel factory-prepared to accept up to three service fixtures, one electrical duplex and one airflow monitor (kits sold separately), incandescent light, light and blower switches (except explosion-proof models), glacier white epoxy-coated steel interior and exterior. 2247500 and 2247501 are explosion-proof models.

Suppliers

Company
Product
Description
Supplier Links
Basic 47 Laboratory Hood - 2247400 - Labconco Corporation
Kansas City, MO, USA
Basic 47 Laboratory Hood
2247400
Basic 47 Laboratory Hood 2247400
Basic 47 Laboratory Hood, by-pass airflow design, 3/16" thick tempered safety glass vertical-rising sash, 10.31" OD exhaust connection, removable front panel, air foil, two-piece adjustable baffle, right side fixture panel factory-prepared to accept up to three service fixtures, one electrical duplex and one airflow monitor (kits sold separately), incandescent light, light and blower switches (except explosion-proof models), glacier white epoxy-coated steel interior and exterior. 2247500 and 2247501 are explosion-proof models.

Basic 47 Laboratory Hood, by-pass airflow design, 3/16" thick tempered safety glass vertical-rising sash, 10.31" OD exhaust connection, removable front panel, air foil, two-piece adjustable baffle, right side fixture panel factory-prepared to accept up to three service fixtures, one electrical duplex and one airflow monitor (kits sold separately), incandescent light, light and blower switches (except explosion-proof models), glacier white epoxy-coated steel interior and exterior. 2247500 and 2247501 are explosion-proof models.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Fume Hoods
Product Number 2247400
Product Name Basic 47 Laboratory Hood
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Vertical
Certifications SEFA, NFPA, ASTM, ASHRAE, ANSI, UL, CSA
Hood Face Velocity 100 SFPM (50.8 cm/s)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC8000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - QP136WW - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 300 SCFM (510 m³/hr)
Width 36 inch (914 mm)
View Details