LabChem Inc. COPPER SULFATE 10% W/V LC134402

Description
COPPER SULFATE 10% W/V-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.
Description
COPPER SULFATE 10% W/V-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Suppliers

Company
Product
Description
Supplier Links
COPPER SULFATE 10% W/V - LC134402 - LabChem Inc.
Pittsburgh, PA, USA
COPPER SULFATE 10% W/V
LC134402
COPPER SULFATE 10% W/V LC134402
COPPER SULFATE 10% W/V-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

COPPER SULFATE 10% W/V-1L
LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Supplier's Site

Technical Specifications

  LabChem Inc.
Product Category Inorganic Chemicals and Compounds
Product Number LC134402
Product Name COPPER SULFATE 10% W/V
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238219 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodiumtetraborate Decahydrate
Chemical Formula B4Na2O7 10·H2O
View Details
 - Thulium Oxide - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; RARE EARTHS
Chemical Name Thulium Oxide
Chemical Formula Tm2O3
View Details
COPPER, 99.5% SHOT, 20 MESH -  - GFS Chemicals, Inc.
Specs
Chemical Formula Cu
CAS Number 7440-50-8
State of Matter Powders
View Details