LabChem Inc. AMMONIUM HYDROXIDE, 6.0N (6.0M) LC111202

Description
AMMONIUM HYDROXIDE, 6.0N (6.0M)-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.
Description
AMMONIUM HYDROXIDE, 6.0N (6.0M)-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Suppliers

Company
Product
Description
Supplier Links
AMMONIUM HYDROXIDE, 6.0N (6.0M) - LC111202 - LabChem Inc.
Pittsburgh, PA, USA
AMMONIUM HYDROXIDE, 6.0N (6.0M)
LC111202
AMMONIUM HYDROXIDE, 6.0N (6.0M) LC111202
AMMONIUM HYDROXIDE, 6.0N (6.0M)-1L LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

AMMONIUM HYDROXIDE, 6.0N (6.0M)-1L
LabChem's products consist of aqueous solutions prepared to exact quality standards and certified for use in laboratories performing specified standard methods of analysis. These solutions are often specified by State, Federal, or Commercial Industrial Societies to insure universal comparability of data between buyers and sellers and for regulatory and litigation purposes. State and Federal agencies, including organizations like the Federal EPA and the State EPAs, and organizations such as The American Society for Testing and Materials (ASTM), The American Public Health Association (APHA) and The American Water and Wastewater Association (AWWA) are some of the better-known bodies defining standard solutions. Additionally, the same quality standards used to produce certified solutions are used to produce products for OEM customers and customers requiring reagent solutions with proprietary formulations and specifications.

Supplier's Site

Technical Specifications

  LabChem Inc.
Product Category Inorganic Chemicals and Compounds
Product Number LC111202
Product Name AMMONIUM HYDROXIDE, 6.0N (6.0M)
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238317 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
1-METHOXYTRIETHYLENEOXYPROPYL-1,1,3,3,3-PENTAETHOXY-1,3-DISILAPROPANE, 90% - SIM6493.33 - Gelest, Inc.
Specs
Chemical Formula C 2 1 H 4 8 O 9 Si 2
CAS Number 1627573-19-6
Purity 90 %
View Details
Silver Nitrate 1% (for Warthin Starry Method) - s2165 - Poly Scientific
Specs
Chemical Name Silver Nitrate 1% (for Warthin Starry Method)
View Details