Ventana Medical Systems, Inc. MUC5AC 760-4389

Description
Mucins are high molecular weight glycoproteins which constitute the major component of the mucus layer that protects the gastric epithelium from chemical and mechanical aggressions. In humans, at least 14 mucin genes have been identified that code for the mucin proteins. They are designated as MUC1, MUC2, MUC3, MUC4, MUC5AC, MUC5B,MUC6 , MUC7, MUC8, MUC9, MUC11, MUC12, MUC13 and MUC16. Mucin genes are expressed in a regulated cell- and tissue-specific manner. The stomach provides a good example of such differential expression of mucin genes. MUC1 is detected in mucous cells of the surface epithelium and neck region of the gastric antrum, as well asin pyloric glands and oxynthic glands of the body region. MUC5AC is highly expressed in foveolar epithelium of both body and antrum, whereas MUC6 protein expression is limited to mucous neck cells of the body and pyloric glands of the antrum. The mucin expression pattern of gastric carcinoma is heterogeneous. It includes mucins normally expressed in gastric mucosa (MUC1, MUC5AC and MUC6) and de novo expression of the intestinal mucin MUC2. The heterogeneous pattern of mucin expression, including the expression of the intestinal mucin MUC2, may provide new insights into the differentiation pathways of gastric carcinoma. Pinto-de-Sousa et al. have shown in a comprehensive study of gastric carcinomas evaluated for expression of several mucins (MUC1, MUC2, MUC5AC and MUC6) that: (1) mucin expression is associated with tumor type (MUC5AC with diffuse and infiltrative carcinomas and MUC2 with mucinous carcinomas) but not with the clinicobiological behavior of the tumors; and (2) mucin expression is associated with tumor location (MUC5AC with antrum carcinomas and MUC2 with cardia carcinomas), indirectly reflecting differences in tumor differentiation according to tumor location. The following generalities apply to the patterns of Mucin expression: MUC5AC expression: • preferentially expressed in the normal stomach and respiratory tract • GI & pancreatobiliary ACAs • Esophageal CAs (67%) • Gastric CAs (58%) • Colonic CAs (6-25%) • Pancreatic ductal CAs (73%) • Cholangiocarcinomas (45%) • Endocervical ACAs (70%) • Endometrial ACAs (22%) • Lung ACAs (14%) MUC1+/MUC2-/MUC5AC+ pattern: • Endocervical adenoCAs (50%) • Pancreatic ductal adenoCAs (64%) MUC1+/MUC2-/MUC5AC- pattern: • Ductal and lobular breast CAs (100%) • Urothelial CAs (bladder) (93%) • Renal CAs (75%) • Ovarian ACAs of various types • Most pulmonary adenocarcinomas (81%) • Endometrial (78%) adenoCAs (small subset expresses MUC5AC) MUC1-/MUC2-/MUC5AC- pattern: • Hepatocellular CA? Adrenocortical CA • Prostate CA
Description
Mucins are high molecular weight glycoproteins which constitute the major component of the mucus layer that protects the gastric epithelium from chemical and mechanical aggressions. In humans, at least 14 mucin genes have been identified that code for the mucin proteins. They are designated as MUC1, MUC2, MUC3, MUC4, MUC5AC, MUC5B,MUC6 , MUC7, MUC8, MUC9, MUC11, MUC12, MUC13 and MUC16. Mucin genes are expressed in a regulated cell- and tissue-specific manner. The stomach provides a good example of such differential expression of mucin genes. MUC1 is detected in mucous cells of the surface epithelium and neck region of the gastric antrum, as well asin pyloric glands and oxynthic glands of the body region. MUC5AC is highly expressed in foveolar epithelium of both body and antrum, whereas MUC6 protein expression is limited to mucous neck cells of the body and pyloric glands of the antrum. The mucin expression pattern of gastric carcinoma is heterogeneous. It includes mucins normally expressed in gastric mucosa (MUC1, MUC5AC and MUC6) and de novo expression of the intestinal mucin MUC2. The heterogeneous pattern of mucin expression, including the expression of the intestinal mucin MUC2, may provide new insights into the differentiation pathways of gastric carcinoma. Pinto-de-Sousa et al. have shown in a comprehensive study of gastric carcinomas evaluated for expression of several mucins (MUC1, MUC2, MUC5AC and MUC6) that: (1) mucin expression is associated with tumor type (MUC5AC with diffuse and infiltrative carcinomas and MUC2 with mucinous carcinomas) but not with the clinicobiological behavior of the tumors; and (2) mucin expression is associated with tumor location (MUC5AC with antrum carcinomas and MUC2 with cardia carcinomas), indirectly reflecting differences in tumor differentiation according to tumor location. The following generalities apply to the patterns of Mucin expression: MUC5AC expression: • preferentially expressed in the normal stomach and respiratory tract • GI & pancreatobiliary ACAs • Esophageal CAs (67%) • Gastric CAs (58%) • Colonic CAs (6-25%) • Pancreatic ductal CAs (73%) • Cholangiocarcinomas (45%) • Endocervical ACAs (70%) • Endometrial ACAs (22%) • Lung ACAs (14%) MUC1+/MUC2-/MUC5AC+ pattern: • Endocervical adenoCAs (50%) • Pancreatic ductal adenoCAs (64%) MUC1+/MUC2-/MUC5AC- pattern: • Ductal and lobular breast CAs (100%) • Urothelial CAs (bladder) (93%) • Renal CAs (75%) • Ovarian ACAs of various types • Most pulmonary adenocarcinomas (81%) • Endometrial (78%) adenoCAs (small subset expresses MUC5AC) MUC1-/MUC2-/MUC5AC- pattern: • Hepatocellular CA? Adrenocortical CA • Prostate CA

Suppliers

Company
Product
Description
Supplier Links
MUC5AC 760-4389
Mucins are high molecular weight glycoproteins which constitute the major component of the mucus layer that protects the gastric epithelium from chemical and mechanical aggressions. In humans, at least 14 mucin genes have been identified that code for the mucin proteins. They are designated as MUC1, MUC2, MUC3, MUC4, MUC5AC, MUC5B,MUC6 , MUC7, MUC8, MUC9, MUC11, MUC12, MUC13 and MUC16. Mucin genes are expressed in a regulated cell- and tissue-specific manner. The stomach provides a good example of such differential expression of mucin genes. MUC1 is detected in mucous cells of the surface epithelium and neck region of the gastric antrum, as well asin pyloric glands and oxynthic glands of the body region. MUC5AC is highly expressed in foveolar epithelium of both body and antrum, whereas MUC6 protein expression is limited to mucous neck cells of the body and pyloric glands of the antrum. The mucin expression pattern of gastric carcinoma is heterogeneous. It includes mucins normally expressed in gastric mucosa (MUC1, MUC5AC and MUC6) and de novo expression of the intestinal mucin MUC2. The heterogeneous pattern of mucin expression, including the expression of the intestinal mucin MUC2, may provide new insights into the differentiation pathways of gastric carcinoma. Pinto-de-Sousa et al. have shown in a comprehensive study of gastric carcinomas evaluated for expression of several mucins (MUC1, MUC2, MUC5AC and MUC6) that: (1) mucin expression is associated with tumor type (MUC5AC with diffuse and infiltrative carcinomas and MUC2 with mucinous carcinomas) but not with the clinicobiological behavior of the tumors; and (2) mucin expression is associated with tumor location (MUC5AC with antrum carcinomas and MUC2 with cardia carcinomas), indirectly reflecting differences in tumor differentiation according to tumor location. The following generalities apply to the patterns of Mucin expression: MUC5AC expression: • preferentially expressed in the normal stomach and respiratory tract • GI & pancreatobiliary ACAs • Esophageal CAs (67%) • Gastric CAs (58%) • Colonic CAs (6-25%) • Pancreatic ductal CAs (73%) • Cholangiocarcinomas (45%) • Endocervical ACAs (70%) • Endometrial ACAs (22%) • Lung ACAs (14%) MUC1+/MUC2-/MUC5AC+ pattern: • Endocervical adenoCAs (50%) • Pancreatic ductal adenoCAs (64%) MUC1+/MUC2-/MUC5AC- pattern: • Ductal and lobular breast CAs (100%) • Urothelial CAs (bladder) (93%) • Renal CAs (75%) • Ovarian ACAs of various types • Most pulmonary adenocarcinomas (81%) • Endometrial (78%) adenoCAs (small subset expresses MUC5AC) MUC1-/MUC2-/MUC5AC- pattern: • Hepatocellular CA? Adrenocortical CA • Prostate CA

Mucins are high molecular weight glycoproteins which constitute the major component of the mucus layer that protects the gastric epithelium from chemical and mechanical aggressions. In humans, at least 14 mucin genes have been identified that code for the mucin proteins. They are designated as MUC1, MUC2, MUC3, MUC4, MUC5AC, MUC5B,MUC6 , MUC7, MUC8, MUC9, MUC11, MUC12, MUC13 and MUC16.
Mucin genes are expressed in a regulated cell- and tissue-specific manner. The stomach provides a good example of such differential expression of mucin genes. MUC1 is detected in mucous cells of the surface epithelium and neck region of the gastric antrum, as well asin pyloric glands and oxynthic glands of the body region. MUC5AC is highly expressed in foveolar epithelium of both body and antrum, whereas MUC6 protein expression is limited to mucous neck cells of the body and pyloric glands of the antrum. The mucin expression pattern of gastric carcinoma is heterogeneous. It includes mucins normally expressed in gastric mucosa (MUC1, MUC5AC and MUC6) and de novo expression of the intestinal mucin MUC2.
The heterogeneous pattern of mucin expression, including the expression of the intestinal mucin MUC2, may provide new insights into the differentiation pathways of gastric carcinoma. Pinto-de-Sousa et al. have shown in a comprehensive study of gastric carcinomas evaluated for expression of several mucins (MUC1, MUC2, MUC5AC and MUC6) that: (1) mucin expression is associated with tumor type (MUC5AC with diffuse and infiltrative carcinomas and MUC2 with mucinous carcinomas) but not with the clinicobiological behavior of the tumors; and (2) mucin expression is associated with tumor location (MUC5AC with antrum carcinomas and MUC2 with cardia carcinomas), indirectly reflecting differences in tumor differentiation according to tumor location. The following generalities apply to the patterns of Mucin expression:
MUC5AC expression:
• preferentially expressed in the normal stomach and respiratory tract
• GI & pancreatobiliary ACAs
• Esophageal CAs (67%)
• Gastric CAs (58%)
• Colonic CAs (6-25%)
• Pancreatic ductal CAs (73%)
• Cholangiocarcinomas (45%)
• Endocervical ACAs (70%)
• Endometrial ACAs (22%)
• Lung ACAs (14%) MUC1+/MUC2-/MUC5AC+ pattern:
• Endocervical adenoCAs (50%)
• Pancreatic ductal adenoCAs (64%) MUC1+/MUC2-/MUC5AC- pattern:
• Ductal and lobular breast CAs (100%)
• Urothelial CAs (bladder) (93%)
• Renal CAs (75%)
• Ovarian ACAs of various types
• Most pulmonary adenocarcinomas (81%)
• Endometrial (78%) adenoCAs
(small subset expresses MUC5AC) MUC1-/MUC2-/MUC5AC- pattern:
• Hepatocellular CA? Adrenocortical CA
• Prostate CA

Supplier's Site

Technical Specifications

  Ventana Medical Systems, Inc.
Product Category Organic Chemicals
Product Number 760-4389
Product Name MUC5AC
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
CONFIRM Kappa - 760-2514 - Ventana Medical Systems, Inc.
Ventana Medical Systems, Inc.
View Details