LTG Incorporated Swirl Diffuser DLA - Ceiling Installation

Description
As highly inductive spot diffusers, LTG swirl diffusers provide a targeted supply of fresh air not only to comfort areas like offices, shopping centres and restaurants, but also to highly sensitive work areas, such as laboratories. Type DLA 7: Application preferably in comfort areas (e. g. offices, meeting rooms) Type DLA 8: Application preferably in comfort areas with large volume rates (e. g. conference rooms, halls) Type DLA 9: Application preferably in areas with high thermal load and high air exchange rates (e. g. shopping centres, restaurants, laboratories) Fresh air everywhere: Optimal, efficient 360-degree ventilation Easy to operate: Easy flow rate control Inexpensive to install: With central fastener up to "size 625" Flexible: Factory preset swirl disk, fast and easy to adjust to changed room conditions Low maintenance: Minimal cleaning necessary, depending on design Choice of housings: Rectangular, pyramid (except for DLA 9) or cylindrical boxes. Pyramid boxes are stackable for low transport cost and reduced storage space on site
Datasheet
Description
As highly inductive spot diffusers, LTG swirl diffusers provide a targeted supply of fresh air not only to comfort areas like offices, shopping centres and restaurants, but also to highly sensitive work areas, such as laboratories. Type DLA 7: Application preferably in comfort areas (e. g. offices, meeting rooms) Type DLA 8: Application preferably in comfort areas with large volume rates (e. g. conference rooms, halls) Type DLA 9: Application preferably in areas with high thermal load and high air exchange rates (e. g. shopping centres, restaurants, laboratories) Fresh air everywhere: Optimal, efficient 360-degree ventilation Easy to operate: Easy flow rate control Inexpensive to install: With central fastener up to "size 625" Flexible: Factory preset swirl disk, fast and easy to adjust to changed room conditions Low maintenance: Minimal cleaning necessary, depending on design Choice of housings: Rectangular, pyramid (except for DLA 9) or cylindrical boxes. Pyramid boxes are stackable for low transport cost and reduced storage space on site
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swirl Diffuser DLA - Ceiling Installation -  - LTG Incorporated
Spartanburg, SC, USA
Swirl Diffuser DLA - Ceiling Installation
Swirl Diffuser DLA - Ceiling Installation
As highly inductive spot diffusers, LTG swirl diffusers provide a targeted supply of fresh air not only to comfort areas like offices, shopping centres and restaurants, but also to highly sensitive work areas, such as laboratories. Type DLA 7: Application preferably in comfort areas (e. g. offices, meeting rooms) Type DLA 8: Application preferably in comfort areas with large volume rates (e. g. conference rooms, halls) Type DLA 9: Application preferably in areas with high thermal load and high air exchange rates (e. g. shopping centres, restaurants, laboratories) Fresh air everywhere: Optimal, efficient 360-degree ventilation Easy to operate: Easy flow rate control Inexpensive to install: With central fastener up to "size 625" Flexible: Factory preset swirl disk, fast and easy to adjust to changed room conditions Low maintenance: Minimal cleaning necessary, depending on design Choice of housings: Rectangular, pyramid (except for DLA 9) or cylindrical boxes. Pyramid boxes are stackable for low transport cost and reduced storage space on site

As highly inductive spot diffusers, LTG swirl diffusers provide a targeted supply of fresh air not only to comfort areas like offices, shopping centres and restaurants, but also to highly sensitive work areas, such as laboratories.

Type DLA 7: Application preferably in comfort areas (e. g. offices, meeting rooms)
Type DLA 8: Application preferably in comfort areas with large volume rates (e. g. conference rooms, halls)
Type DLA 9: Application preferably in areas with high thermal load and high air exchange rates (e. g. shopping centres, restaurants, laboratories)

  • Fresh air everywhere: Optimal, efficient 360-degree ventilation
  • Easy to operate: Easy flow rate control
  • Inexpensive to install: With central fastener up to "size 625"
  • Flexible: Factory preset swirl disk, fast and easy to adjust to changed room conditions
  • Low maintenance: Minimal cleaning necessary, depending on design
  • Choice of housings: Rectangular, pyramid (except for DLA 9) or cylindrical boxes. Pyramid boxes are stackable for low transport cost and reduced storage space on site
Supplier's Site Datasheet

Technical Specifications

  LTG Incorporated
Product Category Air Diffusers and Grilles
Product Name Swirl Diffuser DLA - Ceiling Installation
Throw Pattern 360 Degree
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Material Stainless Steel
Grille Diameter / Width 0.5000 inch (12.7 mm)
View Details
 - 1854684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Pattern 360 Degree
View Details
Floor Grilles - MH-FG1220 - M&M Manufacturing Co.
M&M Manufacturing Co.
Specs
Throw Pattern One Way
Grille Diameter / Width 12 inch (305 mm)
Grille Height 20 inch (508 mm)
View Details