LTG Incorporated Special Diffuser LDR LTG System - Clean Ceiling Installation

Description
From museum to showroom, from concert hall to mansion – anywhere attractive looks and high flexibility are required for airflow, the design diffuser is the right choice. Comfortable: - rapid mixing of fresh air and room air through highly inductive multi-single-jet technology - uniform, ideal purging of the room with fresh air Flexible: Individually configurable air flow depending on usage area Low maintenance: Minimum contamination on the ceiling, thanks to LTG System clean Limitless design possibilities – whether as a visible design element with straight or curved lines, or almost invisible: variable shape and colour available A safe investment: Easy to adjust to changed room conditions Varied flow configurations through adjustable components Draught-free fresh air supply
Description
From museum to showroom, from concert hall to mansion – anywhere attractive looks and high flexibility are required for airflow, the design diffuser is the right choice. Comfortable: - rapid mixing of fresh air and room air through highly inductive multi-single-jet technology - uniform, ideal purging of the room with fresh air Flexible: Individually configurable air flow depending on usage area Low maintenance: Minimum contamination on the ceiling, thanks to LTG System clean Limitless design possibilities – whether as a visible design element with straight or curved lines, or almost invisible: variable shape and colour available A safe investment: Easy to adjust to changed room conditions Varied flow configurations through adjustable components Draught-free fresh air supply

Suppliers

Company
Product
Description
Supplier Links
Special Diffuser LDR LTG System - Clean Ceiling Installation -  - LTG Incorporated
Spartanburg, SC, USA
Special Diffuser LDR LTG System - Clean Ceiling Installation
Special Diffuser LDR LTG System - Clean Ceiling Installation
From museum to showroom, from concert hall to mansion – anywhere attractive looks and high flexibility are required for airflow, the design diffuser is the right choice. Comfortable: - rapid mixing of fresh air and room air through highly inductive multi-single-jet technology - uniform, ideal purging of the room with fresh air Flexible: Individually configurable air flow depending on usage area Low maintenance: Minimum contamination on the ceiling, thanks to LTG System clean Limitless design possibilities – whether as a visible design element with straight or curved lines, or almost invisible: variable shape and colour available A safe investment: Easy to adjust to changed room conditions Varied flow configurations through adjustable components Draught-free fresh air supply

From museum to showroom, from concert hall to mansion – anywhere attractive looks and high flexibility are required for airflow, the design diffuser is the right choice.

  • Comfortable:
    - rapid mixing of fresh air and room air through highly inductive multi-single-jet technology
    - uniform, ideal purging of the room with fresh air
  • Flexible: Individually configurable air flow depending on usage area
  • Low maintenance: Minimum contamination on the ceiling, thanks to LTG System clean
  • Limitless design possibilities – whether as a visible design element with straight or curved lines, or almost invisible: variable shape and colour available
  • A safe investment: Easy to adjust to changed room conditions
  • Varied flow configurations through adjustable components
  • Draught-free fresh air supply
Supplier's Site

Technical Specifications

  LTG Incorporated
Product Category Air Diffusers and Grilles
Product Name Special Diffuser LDR LTG System - Clean Ceiling Installation
Throw Pattern Two Way
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Material Stainless Steel
Grille Diameter / Width 0.5000 inch (12.7 mm)
View Details
 - 1854684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Pattern 360 Degree
View Details
Linear Diffuser LDB Maxx - Ceiling Installation -  - LTG Incorporated
Specs
Throw Pattern Two Way
Grille Diameter / Width 4 to 12 inch (102 to 305 mm)
Grille Height 80 inch (2032 mm)
View Details