Energy-efficient cooling in single and banded configuration. Powerful and comfortable – for tough requirements.
Type HDF-300: for 1 x 4 ft ceiling grid Type HDF-600: for 2 x 4 ft ceiling grid for various lay-in ceiling types
Energy-efficient by low primary pressures and high cooling output
High thermal and acoustic comfort: very high-performance at low noise level
Flexible: any desired room structure possible. Diffusing from two or four sides
Two-in-one: Supply air and exhaust air in one unit
Room-saving: low height (e.g. HDF-N 6.3 in)
Energy-efficient cooling in single and banded configuration. Powerful and comfortable – for tough requirements.
Type HDF-300: for 1 x 4 ft ceiling grid
Type HDF-600: for 2 x 4 ft ceiling grid for various lay-in ceiling types
- Energy-efficient by low primary pressures and high cooling output
- High thermal and acoustic comfort: very high-performance at low noise level
- Flexible: any desired room structure possible. Diffusing from two or four sides
- Two-in-one: Supply air and exhaust air in one unit
- Room-saving: low height (e.g. HDF-N 6.3 in)