IsolationAir® is a portable contamination control system designed to create negative or positive pressure environments in standard-sized patient rooms using HEPA filtration and UV sterilization. It mounts with flex duct connections to ceiling supply and return grills, and operates from a standard emergency outlet. The unit measures 48 inches wide, 30 inches deep, and 20 inches high. It achieves 36 air changes per hour in a 125 sq ft room and 16 in a 288 sq ft room, with negative pressure control ranging from -0.034" to -0.052" and positive pressure from +0.015" to +0.022". Temperature is maintained at 70°F ±1.5°F for single rooms and 75°F ±1.5°F for double rooms. Particle reduction of 0.5μ particles per cubic foot is achieved within 2 to 3 hours. The system does not sterilize room surfaces or claim medical outcomes.
As a leader in environmental control systems across a variety of industries, Air Innovations understands that the needs of our customers extend well beyond simple control of temperature and humidity. That’s why we developed the IsolationAir® contamination control system for hospitals, extended care facilities and emergency preparedness centers. This portable solution, which includes on-board HEPA filtration, UV sterilization, air conditioning and ductwork, quickly converts a standard-sized patient room into a negative or positive pressure environment. IsolationAir improves air quality for patients and staff and expands institutions’ surge capacity for infectious disease outbreaks, trauma and burn care.
| Air Innovations LLC | |
|---|---|
| Product Category | Air Handlers |
| Product Number | IsolationAir® |
| Product Name | Hospital Contamination Control |