LS Industries Cylinder Blaster BSC-30

Description
Easy operation with LS Industries Cylinder Shot Blaster. The BSC30 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into the blast chamber. Two 2" Manganese alloy roller shafts rotate the cylinder for an even and thoroughly cleaned surface. After the cleaning cycle is complete, the pneumatic cylinder ejector moves the cleaned cylinder back to the lift for removal. A free-standing 5 HP dust collector unit separates dust and waste from the shot media. The standard dust collector has 8 fire retardant bag style filters and provides 208 sq ft of filter with 800 CFM flow rate. Features: Free-Standing 5 HP dust collector Full load of steel shot included with each machine. UL and CSA listed components. Door Safety Switch
Datasheet
Description
Easy operation with LS Industries Cylinder Shot Blaster. The BSC30 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into the blast chamber. Two 2" Manganese alloy roller shafts rotate the cylinder for an even and thoroughly cleaned surface. After the cleaning cycle is complete, the pneumatic cylinder ejector moves the cleaned cylinder back to the lift for removal. A free-standing 5 HP dust collector unit separates dust and waste from the shot media. The standard dust collector has 8 fire retardant bag style filters and provides 208 sq ft of filter with 800 CFM flow rate. Features: Free-Standing 5 HP dust collector Full load of steel shot included with each machine. UL and CSA listed components. Door Safety Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylinder Blaster - BSC-30 - LS Industries
Wichita, KS, USA
Cylinder Blaster
BSC-30
Cylinder Blaster BSC-30
Easy operation with LS Industries Cylinder Shot Blaster. The BSC30 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into the blast chamber. Two 2" Manganese alloy roller shafts rotate the cylinder for an even and thoroughly cleaned surface. After the cleaning cycle is complete, the pneumatic cylinder ejector moves the cleaned cylinder back to the lift for removal. A free-standing 5 HP dust collector unit separates dust and waste from the shot media. The standard dust collector has 8 fire retardant bag style filters and provides 208 sq ft of filter with 800 CFM flow rate. Features: Free-Standing 5 HP dust collector Full load of steel shot included with each machine. UL and CSA listed components. Door Safety Switch

Easy operation with LS Industries Cylinder Shot Blaster. The BSC30 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into the blast chamber. Two 2" Manganese alloy roller shafts rotate the cylinder for an even and thoroughly cleaned surface. After the cleaning cycle is complete, the pneumatic cylinder ejector moves the cleaned cylinder back to the lift for removal. A free-standing 5 HP dust collector unit separates dust and waste from the shot media. The standard dust collector has 8 fire retardant bag style filters and provides 208 sq ft of filter with 800 CFM flow rate.

Features:

  • Free-Standing 5 HP dust collector
  • Full load of steel shot included with each machine.
  • UL and CSA listed components.
  • Door Safety Switch
Supplier's Site Datasheet

Technical Specifications

  LS Industries
Product Category Abrasive Blast Machines and Sandblasters
Product Number BSC-30
Product Name Cylinder Blaster
Blast / Jet Machine Type Wheel Blast Machine
Abrasive Feed Dry / Air
Operation Cleaning / Surface Preparation; Descaling / Stripping
Machine Mounting Blast Cabinet / Enclosure; Floor / Skid
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

PLASTI-GRIT Equipment - Air Wall Dust Collection System - Composition Materials Co., Inc.
Specs
Operation Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping
Machine Mounting Floor / Skid
View Details
KSB Monorail - Model KSB-25 - Sinto America
Specs
Blast / Jet Machine Type Wheel Blast Machine
Abrasive Feed Dry / Air
Operation Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping
View Details