LS Industries Monorail Tank Blaster

Description
All LS Industries’ blasters are built from the ground up with dependability in mind. LS blasters are built from rugged steel and alloy steel with welded construction. Replaceable “wear resistant” liner materials are strategically positioned inside the cabinet, to absorb the brunt of the impact from the abrasive. These machines are built to provide years of trouble free service with minimal maintenance. At the heart of the LS blaster is the LS Turbo Shot™ impeller. This impeller consists of eight blades mounted on a rotating drive shaft. As shot enters the LS Turbo Shot™ housing, it is fed directly into the path of the impeller blades to create a blast stream that maximizes the impact coverage ratio. The LS Turbo Shot™impeller features replaceable, wear resistant blades to simplify maintenance and reduce downtime. Features: Working dimensions: length x width x height.........105" x 61 x 80" Electricals...440 volt, 3 phase, 60 cycle 220 volt, 3 phase, 60 cycle Handles cylinders: 5" - 20" dia. x 62" long Two analog amp-meters Two 10 HP motors on two shot impellers
Datasheet
Description
All LS Industries’ blasters are built from the ground up with dependability in mind. LS blasters are built from rugged steel and alloy steel with welded construction. Replaceable “wear resistant” liner materials are strategically positioned inside the cabinet, to absorb the brunt of the impact from the abrasive. These machines are built to provide years of trouble free service with minimal maintenance. At the heart of the LS blaster is the LS Turbo Shot™ impeller. This impeller consists of eight blades mounted on a rotating drive shaft. As shot enters the LS Turbo Shot™ housing, it is fed directly into the path of the impeller blades to create a blast stream that maximizes the impact coverage ratio. The LS Turbo Shot™impeller features replaceable, wear resistant blades to simplify maintenance and reduce downtime. Features: Working dimensions: length x width x height.........105" x 61 x 80" Electricals...440 volt, 3 phase, 60 cycle 220 volt, 3 phase, 60 cycle Handles cylinders: 5" - 20" dia. x 62" long Two analog amp-meters Two 10 HP motors on two shot impellers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monorail Tank Blaster -  - LS Industries
Wichita, KS, USA
Monorail Tank Blaster
Monorail Tank Blaster
All LS Industries’ blasters are built from the ground up with dependability in mind. LS blasters are built from rugged steel and alloy steel with welded construction. Replaceable “wear resistant” liner materials are strategically positioned inside the cabinet, to absorb the brunt of the impact from the abrasive. These machines are built to provide years of trouble free service with minimal maintenance. At the heart of the LS blaster is the LS Turbo Shot™ impeller. This impeller consists of eight blades mounted on a rotating drive shaft. As shot enters the LS Turbo Shot™ housing, it is fed directly into the path of the impeller blades to create a blast stream that maximizes the impact coverage ratio. The LS Turbo Shot™impeller features replaceable, wear resistant blades to simplify maintenance and reduce downtime. Features: Working dimensions: length x width x height.........105" x 61 x 80" Electricals...440 volt, 3 phase, 60 cycle 220 volt, 3 phase, 60 cycle Handles cylinders: 5" - 20" dia. x 62" long Two analog amp-meters Two 10 HP motors on two shot impellers

All LS Industries’ blasters are built from the ground up with dependability in mind. LS blasters are built from rugged steel and alloy steel with welded construction. Replaceable “wear resistant” liner materials are strategically positioned inside the cabinet, to absorb the brunt of the impact from the abrasive. These machines are built to provide years of trouble free service with minimal maintenance.

At the heart of the LS blaster is the LS Turbo Shot™ impeller. This impeller consists of eight blades mounted on a rotating drive shaft. As shot enters the LS Turbo Shot™ housing, it is fed directly into the path of the impeller blades to create a blast stream that maximizes the impact coverage ratio. The LS Turbo Shot™impeller features replaceable, wear resistant blades to simplify maintenance and reduce downtime.

Features:

  • Working dimensions: length x width x height.........105" x 61 x 80"
  • Electricals...440 volt, 3 phase, 60 cycle
  • 220 volt, 3 phase, 60 cycle
  • Handles cylinders: 5" - 20" dia. x 62" long
  • Two analog amp-meters
  • Two 10 HP motors on two shot impellers
Supplier's Site Datasheet

Technical Specifications

  LS Industries
Product Category Abrasive Blast Machines and Sandblasters
Product Name Monorail Tank Blaster
Unlock Full Specs
to access all available technical data

Similar Products

Micro Abrasive Jet Machine - Model H - AIRBRASIVE
Specs
Blast / Jet Machine Type Precision Blast / Micro-jet
Abrasive Feed Dry / Air
Operation Deburring / Deflashing; Cleaning / Surface Preparation
View Details
Proceco Tumble Slurry Blaster - TWB 9-E - Proceco Ltd.
Specs
Blast / Jet Machine Type Wheel Blast Machine
Abrasive Feed Wet / Water; Gravity Feed; Pressure Feed
Operation Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping; De-Oiling
View Details