LORD MicroStrain Sensing Systems V-Link® -LXRS® Wireless 7 Channel Analog Input Sensor Node

Description
The V-Link® -LXRS® Wireless 7 Channel Analog Input Sensor Node features 4 differential input channels with optional bridge completion, 3 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of user-supplied Wheatstone bridge and analog sensors including strain, load cells, torque, pressure, acceleration, vibration, magnetic fields, displacement, geophones and more. V-Link data is 16-bit resolution. The node can log data to internal memory, transmit real-time data, or support event driven triggers with both pre- and post- event buffers. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries, and upgrading node firmware. The V-Link is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™.
Datasheet
Description
The V-Link® -LXRS® Wireless 7 Channel Analog Input Sensor Node features 4 differential input channels with optional bridge completion, 3 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of user-supplied Wheatstone bridge and analog sensors including strain, load cells, torque, pressure, acceleration, vibration, magnetic fields, displacement, geophones and more. V-Link data is 16-bit resolution. The node can log data to internal memory, transmit real-time data, or support event driven triggers with both pre- and post- event buffers. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries, and upgrading node firmware. The V-Link is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V-Link® -LXRS® Wireless 7 Channel Analog Input Sensor Node -  - LORD MicroStrain Sensing Systems
Williston, VT, USA
V-Link® -LXRS® Wireless 7 Channel Analog Input Sensor Node
V-Link® -LXRS® Wireless 7 Channel Analog Input Sensor Node
The V-Link® -LXRS® Wireless 7 Channel Analog Input Sensor Node features 4 differential input channels with optional bridge completion, 3 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of user-supplied Wheatstone bridge and analog sensors including strain, load cells, torque, pressure, acceleration, vibration, magnetic fields, displacement, geophones and more. V-Link data is 16-bit resolution. The node can log data to internal memory, transmit real-time data, or support event driven triggers with both pre- and post- event buffers. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries, and upgrading node firmware. The V-Link is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™.

The V-Link® -LXRS® Wireless 7 Channel Analog Input Sensor Node features 4 differential input channels with optional bridge completion, 3 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of user-supplied Wheatstone bridge and analog sensors including strain, load cells, torque, pressure, acceleration, vibration, magnetic fields, displacement, geophones and more. V-Link data is 16-bit resolution. The node can log data to internal memory, transmit real-time data, or support event driven triggers with both pre- and post- event buffers. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries, and upgrading node firmware. The V-Link is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™.

Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Telemetry Receivers and Telemetry Transmitters
Product Name V-Link® -LXRS® Wireless 7 Channel Analog Input Sensor Node
Package Type Unit
Radio Technique Direct-Sequence Spread Spectrum
Features RoHS; Adjustable Output Power; LED Indicators; Provides Sensor Excitation Voltage; Datalogging
Operating Temperature -20.0 to 60.0 C (-4.0 to 140.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - HUM-A-900-PRO-UFL - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz
View Details
3 suppliers
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
G-Link® -LXRS™ Wireless Accelerometer Node -  - LORD MicroStrain Sensing Systems
LORD MicroStrain Sensing Systems
Specs
Package Type Unit
Radio Technique Direct-Sequence Spread Spectrum
Features RoHS; Adjustable Output Power; LED Indicators; Datalogging
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Device Type Transmitter
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Operating Frequency 2400 MHz
View Details