LORD MicroStrain Sensing Systems SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node

Description
OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can simultaneously log data to internal memory and/or transmit real-time data to a host computer at user programmable data rates up to 4096 Hz. Its form factor allows remote, long term deployment. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The SG-Link®-OEM -LXRS™ is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™. At the heart of LORD MicroStrain®’s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation. Features and Benefits Ease of Integration Rapidly deployable wireless OEM form factor Simple integration supported by comprehensive SDK High Performance Scalable, ultra-long-range wireless sensor network High-speed, synchronized platform accepts most analog sensors Lossless data throughput under most operating conditions Low-power for extended battery life SensorCloud – integrated web solution Cost Effective Reduced cost and rapid time to market for customer’s applications Aggressive volume discount schedule
Datasheet
Description
OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can simultaneously log data to internal memory and/or transmit real-time data to a host computer at user programmable data rates up to 4096 Hz. Its form factor allows remote, long term deployment. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The SG-Link®-OEM -LXRS™ is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™. At the heart of LORD MicroStrain®’s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation. Features and Benefits Ease of Integration Rapidly deployable wireless OEM form factor Simple integration supported by comprehensive SDK High Performance Scalable, ultra-long-range wireless sensor network High-speed, synchronized platform accepts most analog sensors Lossless data throughput under most operating conditions Low-power for extended battery life SensorCloud – integrated web solution Cost Effective Reduced cost and rapid time to market for customer’s applications Aggressive volume discount schedule
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node -  - LORD MicroStrain Sensing Systems
Williston, VT, USA
SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node
SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node
OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can simultaneously log data to internal memory and/or transmit real-time data to a host computer at user programmable data rates up to 4096 Hz. Its form factor allows remote, long term deployment. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The SG-Link®-OEM -LXRS™ is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™. At the heart of LORD MicroStrain®’s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation. Features and Benefits Ease of Integration Rapidly deployable wireless OEM form factor Simple integration supported by comprehensive SDK High Performance Scalable, ultra-long-range wireless sensor network High-speed, synchronized platform accepts most analog sensors Lossless data throughput under most operating conditions Low-power for extended battery life SensorCloud – integrated web solution Cost Effective Reduced cost and rapid time to market for customer’s applications Aggressive volume discount schedule

OEM Wireless Analog Sensor Node - Extended Range

Overview

The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node can simultaneously log data to internal memory and/or transmit real-time data to a host computer at user programmable data rates up to 4096 Hz. Its form factor allows remote, long term deployment. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate, reading/writing to node EEPROM, calibrating node sensors, managing node batteries including sleep, wake, and cycle power, and upgrading node firmware. The SG-Link®-OEM -LXRS™ is compatible with any WSDA® -Base, WSDA® -1000 or SensorCloud™.

At the heart of LORD MicroStrain®’s LXRS™ Lossless Data Wireless Sensor Networks are WSDA® gateways, which use our exclusive beaconing protocols to synchronize precision timekeepers within each sensor node in the network. The WSDA® also coordinates data collection from all sensor nodes. Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate. Optional SensorCloud™ enabled WSDA® support autonomous web-based data aggregation.

Features and Benefits

Ease of Integration

  • Rapidly deployable wireless OEM form factor
  • Simple integration supported by comprehensive SDK

High Performance

  • Scalable, ultra-long-range wireless sensor network
  • High-speed, synchronized platform accepts most analog sensors
  • Lossless data throughput under most operating conditions
  • Low-power for extended battery life
  • SensorCloud – integrated web solution

Cost Effective

  • Reduced cost and rapid time to market for customer’s applications
  • Aggressive volume discount schedule
Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Telemetry Receivers and Telemetry Transmitters
Product Name SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node
Package Type Unit
Radio Technique Direct-Sequence Spread Spectrum
Features RoHS; Adjustable Output Power; LED Indicators; Provides Sensor Excitation Voltage; Datalogging
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - HUM-A-900-PRO-CAS - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz
View Details
3 suppliers
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
TeleMET Cellular Telemetry -  - RainWise, Inc.
Specs
Device Type Transmitter
Applications Weather Stations
Package Type Unit
View Details
TC-Link® -6CH -LXRS™ 6 Channel Wireless Thermocouple Node -  - LORD MicroStrain Sensing Systems
Specs
Package Type Unit
Radio Technique Direct-Sequence Spread Spectrum
Features RoHS; Adjustable Output Power; LED Indicators; Datalogging
View Details