LORD MicroStrain Sensing Systems Expandable DVRT Signal Conditioner DEMOD - DVRT®-2

Description
LORD MicroStrain® Displacement Variable Reluctance Transducer (DVRT®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT® system provides accurate, repeatable measurement. Each system consists of a sensor, cable, and signal conditioning module that are calibrated as one unit to ensure accuracy is maintained through the entire sensing solution. They are calibrated using a linear fit, multi-segment fit, and a polynomial fit, so interpretation of the measurements can be scaled to best suit the application requirements.A wide selection of inductive contact, non- contact, slide, and spring-actuated sensors are available in various stroke lengths. All have a very high linear stroke to body length ratio and fit in spaces where traditional LVDT's are too large. The sensors are robust and capable of operating in extreme heat and corrosive environments over millions of cycles without degradation in performance.LORD MicroStrain® offers three versions of signal conditioners including a stackable module (the LORD MicroStrain® Demod - DVRT® -ABP-4CH) for multi- sensor applications; a compact, lower- cost, module; and a temperature- compensated module for sensors with temperature gradients. Available data outputs include analog voltage, serial, and wireless data transmission.
Datasheet
Description
LORD MicroStrain® Displacement Variable Reluctance Transducer (DVRT®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT® system provides accurate, repeatable measurement. Each system consists of a sensor, cable, and signal conditioning module that are calibrated as one unit to ensure accuracy is maintained through the entire sensing solution. They are calibrated using a linear fit, multi-segment fit, and a polynomial fit, so interpretation of the measurements can be scaled to best suit the application requirements.A wide selection of inductive contact, non- contact, slide, and spring-actuated sensors are available in various stroke lengths. All have a very high linear stroke to body length ratio and fit in spaces where traditional LVDT's are too large. The sensors are robust and capable of operating in extreme heat and corrosive environments over millions of cycles without degradation in performance.LORD MicroStrain® offers three versions of signal conditioners including a stackable module (the LORD MicroStrain® Demod - DVRT® -ABP-4CH) for multi- sensor applications; a compact, lower- cost, module; and a temperature- compensated module for sensors with temperature gradients. Available data outputs include analog voltage, serial, and wireless data transmission.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expandable DVRT Signal Conditioner - DEMOD - DVRT®-2 - LORD MicroStrain Sensing Systems
Williston, VT, USA
Expandable DVRT Signal Conditioner
DEMOD - DVRT®-2
Expandable DVRT Signal Conditioner DEMOD - DVRT®-2
LORD MicroStrain® Displacement Variable Reluctance Transducer (DVRT®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT® system provides accurate, repeatable measurement. Each system consists of a sensor, cable, and signal conditioning module that are calibrated as one unit to ensure accuracy is maintained through the entire sensing solution. They are calibrated using a linear fit, multi-segment fit, and a polynomial fit, so interpretation of the measurements can be scaled to best suit the application requirements.A wide selection of inductive contact, non- contact, slide, and spring-actuated sensors are available in various stroke lengths. All have a very high linear stroke to body length ratio and fit in spaces where traditional LVDT's are too large. The sensors are robust and capable of operating in extreme heat and corrosive environments over millions of cycles without degradation in performance.LORD MicroStrain® offers three versions of signal conditioners including a stackable module (the LORD MicroStrain® Demod - DVRT® -ABP-4CH) for multi- sensor applications; a compact, lower- cost, module; and a temperature- compensated module for sensors with temperature gradients. Available data outputs include analog voltage, serial, and wireless data transmission.

LORD MicroStrain® Displacement Variable Reluctance Transducer (DVRT®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT® system provides accurate, repeatable measurement. Each system consists of a sensor, cable, and signal conditioning module that are calibrated as one unit to ensure accuracy is maintained through the entire sensing solution. They are calibrated using a linear fit, multi-segment fit, and a polynomial fit, so interpretation of the measurements can be scaled to best suit the application requirements.A wide selection of inductive contact, non- contact, slide, and spring-actuated sensors are available in various stroke lengths. All have a very high linear stroke to body length ratio and fit in spaces where traditional LVDT's are too large. The sensors are robust and capable of operating in extreme heat and corrosive environments over millions of cycles without degradation in performance.LORD MicroStrain® offers three versions of signal conditioners including a stackable module (the LORD MicroStrain® Demod - DVRT® -ABP-4CH) for multi- sensor applications; a compact, lower- cost, module; and a temperature- compensated module for sensors with temperature gradients. Available data outputs include analog voltage, serial, and wireless data transmission.

Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number DEMOD - DVRT®-2
Product Name Expandable DVRT Signal Conditioner
Device Type Instrument / Meter; Transmitter
Form Factor Stackable
Number Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Meters - 2543501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Input Acceleration; Displacement, Acceleration, Velocity
View Details
Vibration transmitter - VTV121 - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 1.97 in/sec (0.0 to 3 m/min)
Frequency Range 10 to 1000 Hz
View Details
5 suppliers
Vibration Sensors - 20003841-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
2 suppliers