The LORD Sensing 3DM-GX5® family of industrial grade inertial sensors provides a wide range of triaxial inertial measurements and computed attitude and navigation solutions. The 3DM-GX5-45 all-in-one navigation solution features a high performance integrated multi-constellation GNSS receiver utilizing the GPS, GLONASS, BeiDou, and Galileo satellite constellations. Sensor measurements are fully calibrated, temperature-compensa
ted, and mathematically-align
ed to an orthogonal coordinate system for highly accurate outputs. The auto-adaptive estimation filter algorithm produces highly accurate computed outputs under dynamic conditions. Computed outputs include pitch, roll, yaw, heading, position, velocity, and GNSS outputs- making it a complete GNSS/INS (GNSS Aided Inertial Navigation System) solution. The use of Micro-Electro-Mechan
ical System (MEMS) technology provides a highly accurate, small, light-weight device. The LORD Sensing MIP Monitor software can be used for device configuration, live data monitoring, and recording. Alternatively, the MIP Data Communications Protocol is available for development of custom interfaces and easy OEM integration.
Best in Class Performance
Fully calibrated, temperature-compensa
ted, and mathematically-align
ed to an orthogonal coordinate system for highly accurate outputs
High performance, low drift gyros with noise density of 0.005°/sec/√Hz and VRE of 0.001°/s/g²2RMS
Accelerometer noise as low as 25 µg/√Hz
Ease of Use
Automatic magnetometer calibration and anomaly rejection eliminates the need for field calibration
Automatically compensates for vehicle noise and vibration
Easy integration via comprehensive and fully backward-compatible communication protocol
Cost Effective
Out-of-the-box solution reduces development time
Volume discounts
The LORD Sensing 3DM-GX5® family of industrial grade inertial sensors provides a wide range of triaxial inertial measurements and computed attitude and navigation solutions. The 3DM-GX5-45 all-in-one navigation solution features a high performance integrated multi-constellation GNSS receiver utilizing the GPS, GLONASS, BeiDou, and Galileo satellite constellations. Sensor measurements are fully calibrated, temperature-compensated, and mathematically-aligned to an orthogonal coordinate system for highly accurate outputs. The auto-adaptive estimation filter algorithm produces highly accurate computed outputs under dynamic conditions. Computed outputs include pitch, roll, yaw, heading, position, velocity, and GNSS outputs- making it a complete GNSS/INS (GNSS Aided Inertial Navigation System) solution. The use of Micro-Electro-Mechanical System (MEMS) technology provides a highly accurate, small, light-weight device. The LORD Sensing MIP Monitor software can be used for device configuration, live data monitoring, and recording. Alternatively, the MIP Data Communications Protocol is available for development of custom interfaces and easy OEM integration.
Best in Class Performance
- Fully calibrated, temperature-compensated, and mathematically-aligned to an orthogonal coordinate system for highly accurate outputs
- High performance, low drift gyros with noise density of 0.005°/sec/√Hz and VRE of 0.001°/s/g²2RMS
- Accelerometer noise as low as 25 µg/√Hz
Ease of Use
- Automatic magnetometer calibration and anomaly rejection eliminates the need for field calibration
- Automatically compensates for vehicle noise and vibration
- Easy integration via comprehensive and fully backward-compatible communication protocol
Cost Effective
- Out-of-the-box solution reduces development time
- Volume discounts