LINAK U.S. Inc. Lifting Column LC3

Description
The LC3 is a 3-stage lifting column, available in a 4,000 N, 5,000 N and 6,000 N version, and it sets the standard for vertical lifting columns for high-end medical applications. The LC3 has a high-bending moment and satisfies market requirements for a solid and stable lifting column, making it perfect for applications with large off-center loads. It has been developed in two compact versions, standard and heavy duty, for easy integration into medical applications. It moves very quietly even with substantial loads. The lifting column's high speed and advanced memory options ensure fast and easy positioning of every application. Flexible cable management is part of the smooth design, with cables inside the column, making it very cleaning-friendly. The lifting column can be used for floor or ceiling applications and comes with a safety factor in push and pull of 5.0.
Datasheet
Description
The LC3 is a 3-stage lifting column, available in a 4,000 N, 5,000 N and 6,000 N version, and it sets the standard for vertical lifting columns for high-end medical applications. The LC3 has a high-bending moment and satisfies market requirements for a solid and stable lifting column, making it perfect for applications with large off-center loads. It has been developed in two compact versions, standard and heavy duty, for easy integration into medical applications. It moves very quietly even with substantial loads. The lifting column's high speed and advanced memory options ensure fast and easy positioning of every application. Flexible cable management is part of the smooth design, with cables inside the column, making it very cleaning-friendly. The lifting column can be used for floor or ceiling applications and comes with a safety factor in push and pull of 5.0.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting Column - LC3 - LINAK U.S. Inc.
Louisville, KY, USA
Lifting Column
LC3
Lifting Column LC3
The LC3 is a 3-stage lifting column, available in a 4,000 N, 5,000 N and 6,000 N version, and it sets the standard for vertical lifting columns for high-end medical applications. The LC3 has a high-bending moment and satisfies market requirements for a solid and stable lifting column, making it perfect for applications with large off-center loads. It has been developed in two compact versions, standard and heavy duty, for easy integration into medical applications. It moves very quietly even with substantial loads. The lifting column's high speed and advanced memory options ensure fast and easy positioning of every application. Flexible cable management is part of the smooth design, with cables inside the column, making it very cleaning-friendly. The lifting column can be used for floor or ceiling applications and comes with a safety factor in push and pull of 5.0.

The LC3 is a 3-stage lifting column, available in a 4,000 N, 5,000 N and 6,000 N version, and it sets the standard for vertical lifting columns for high-end medical applications. The LC3 has a high-bending moment and satisfies market requirements for a solid and stable lifting column, making it perfect for applications with large off-center loads. It has been developed in two compact versions, standard and heavy duty, for easy integration into medical applications. It moves very quietly even with substantial loads. The lifting column's high speed and advanced memory options ensure fast and easy positioning of every application. Flexible cable management is part of the smooth design, with cables inside the column, making it very cleaning-friendly. The lifting column can be used for floor or ceiling applications and comes with a safety factor in push and pull of 5.0.

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Lifting Columns
Product Number LC3
Product Name Lifting Column
Maximum Load 899 to 1349 lbs (408 to 612 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - B13 - Isotech, Inc.
Specs
Maximum Load 2698 lbs (1223 kg)
Stroke 118 inch (3000 mm)
Speed 10.83 in/sec (16.5 m/min)
View Details
Lifting Column - DL19IC - LINAK U.S. Inc.
Specs
Maximum Load 112 lbs (50.98 kg)
Stroke 25.59 inch (650 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Telescopic Pillars - TMA Series -  - SKF/Global
Specs
Maximum Load 225 lbs (102 kg)
Stroke 19.69 inch (500 mm)
Speed 1.38 in/sec (2.1 m/min)
View Details
Telescopic Pillars - TMS Series -  - SKF/North America
Specs
Maximum Load 899 lbs (408 kg)
Stroke 9.84 to 27.56 inch (250 to 700 mm)
View Details