LINAK U.S. Inc. Medical Linear Actuator Control Box CA40

Description
4-channel IPX6 Washable DURA™ control box for electric actuators. Comes with unique slide-on brackets for easy mounting, integrated cable lock system, and SMPS. The control boxes CA30 and CA40 were developed as part of a new control box platform for the care and rehab industry. The control boxes can be mounted separately on the application by means of unique slide-on brackets, but also on several actuator models using a specially designed actuator bracket. The control boxes CA30 and CA40 are equipped with SMPS (Switch Mode Power Supply) for worldwide operation and optimized performance. The power outputs for channels 1 – 4 are located inside the box. The box has 3 cable exits which make it easy to choose the most suitable cable layout in the application. The control box lid has a double cover and cable lock function. FETs (Field-Effect Transistors), IPX6 Washable DURA™ and a battery port are all standard options. The CA30 and CA40 communicate with the actuator by means of the built-in end stop switches.
Datasheet
Description
4-channel IPX6 Washable DURA™ control box for electric actuators. Comes with unique slide-on brackets for easy mounting, integrated cable lock system, and SMPS. The control boxes CA30 and CA40 were developed as part of a new control box platform for the care and rehab industry. The control boxes can be mounted separately on the application by means of unique slide-on brackets, but also on several actuator models using a specially designed actuator bracket. The control boxes CA30 and CA40 are equipped with SMPS (Switch Mode Power Supply) for worldwide operation and optimized performance. The power outputs for channels 1 – 4 are located inside the box. The box has 3 cable exits which make it easy to choose the most suitable cable layout in the application. The control box lid has a double cover and cable lock function. FETs (Field-Effect Transistors), IPX6 Washable DURA™ and a battery port are all standard options. The CA30 and CA40 communicate with the actuator by means of the built-in end stop switches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Linear Actuator Control Box - CA40 - LINAK U.S. Inc.
Louisville, KY, USA
Medical Linear Actuator Control Box
CA40
Medical Linear Actuator Control Box CA40
4-channel IPX6 Washable DURA™ control box for electric actuators. Comes with unique slide-on brackets for easy mounting, integrated cable lock system, and SMPS. The control boxes CA30 and CA40 were developed as part of a new control box platform for the care and rehab industry. The control boxes can be mounted separately on the application by means of unique slide-on brackets, but also on several actuator models using a specially designed actuator bracket. The control boxes CA30 and CA40 are equipped with SMPS (Switch Mode Power Supply) for worldwide operation and optimized performance. The power outputs for channels 1 – 4 are located inside the box. The box has 3 cable exits which make it easy to choose the most suitable cable layout in the application. The control box lid has a double cover and cable lock function. FETs (Field-Effect Transistors), IPX6 Washable DURA™ and a battery port are all standard options. The CA30 and CA40 communicate with the actuator by means of the built-in end stop switches.

4-channel IPX6 Washable DURA™ control box for electric actuators. Comes with unique slide-on brackets for easy mounting, integrated cable lock system, and SMPS.

The control boxes CA30 and CA40 were developed as part of a new control box platform for the care and rehab industry.
The control boxes can be mounted separately on the application by means of unique slide-on brackets, but also on several actuator models using a specially designed actuator bracket.
The control boxes CA30 and CA40 are equipped with SMPS (Switch Mode Power Supply) for worldwide operation and optimized performance.
The power outputs for channels 1 – 4 are located inside the box. The box has 3 cable exits which make it easy to choose the most suitable cable layout in the application.
The control box lid has a double cover and cable lock function.
FETs (Field-Effect Transistors), IPX6 Washable DURA™ and a battery port are all standard options.
The CA30 and CA40 communicate with the actuator by means of the built-in end stop switches.

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Machine Controllers and Monitors
Product Number CA40
Product Name Medical Linear Actuator Control Box
Form Factor Panel Mount; Slide-on Brackets or Actuator Bracket
Application Medical
Agency Approvals CSA Mark (US, NRTL/C); IEC60601-1, ANSI/AAMI ES60601-1, CAN/CSA-22.2 No 60601-1, DENAN Technical Requirements Ministerial Ordinance, Appendix 8, 10
AC Input 100 to 240 volts
Frequency 50 Hz; 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Machine Controller - MP2600iec - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Form Factor DIN Rail
Axes 1
Features Other; IEC61131-3 programming
View Details
Scan Controller - SurfBoard-2 - Nutfield Technology
Specs
Form Factor DIN Rail
Resolution 10 bits
Axes 2 to 3
View Details
Controller - KUKA Sunrise Cabinet - KUKA Deutschland GmbH
Specs
Form Factor Rack Mount
Application Industrial
View Details
Medical Patient Lift Control Box - CBJ Home - LINAK U.S. Inc.
Specs
Form Factor Panel Mount; Mounted on Patient Lift
Application Medical
Agency Approvals IEC60601-1, ANSI/AAMI ES60601
View Details