LHV Power 5-7.5 Watt Single Output Wallmount Switching Power Supply STD-15005U1-x

Description
Product Features: Wallmount Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure Ultra Compact 2.52 x 1.89 x 1.77" International Safety Approvals & Class B Emissions
Datasheet
Description
Product Features: Wallmount Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure Ultra Compact 2.52 x 1.89 x 1.77" International Safety Approvals & Class B Emissions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-7.5 Watt Single Output Wallmount Switching Power Supply - STD-15005U1-x - LHV Power
Santee, CA, USA
5-7.5 Watt Single Output Wallmount Switching Power Supply
STD-15005U1-x
5-7.5 Watt Single Output Wallmount Switching Power Supply STD-15005U1-x
Product Features: Wallmount Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure Ultra Compact 2.52 x 1.89 x 1.77" International Safety Approvals & Class B Emissions

Product Features:

  • Wallmount Switching Power Supply
  • CEC Level IV Compliant
  • RoHS / Lead Free Compliant
  • Less than 0.5W No-Load Input Power
  • Universal AC Input (90-264 VAC)
  • UL94V-O Rated Enclosure
  • Ultra Compact 2.52 x 1.89 x 1.77"
  • International Safety Approvals & Class B Emissions
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number STD-15005U1-x
Product Name 5-7.5 Watt Single Output Wallmount Switching Power Supply
Type DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Wall Mount
Applications Instrumentation
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details