LHV Power 200 Watt Rack Mount Power Supply PH220

Description
Description: LHV Power Corp. (Santee, CA) introduced its new PH220 Series of 200 W high voltage power supplies that are housed in a standard 3U-high chassis and are rack-mountable for use in a wide variety of embedded or stand-alone applications. The line-operated high voltage power supplies feature a semi-linear, sine-wave topology, exhibiting low noise and high-precision output characteristics for demanding applications in MRI scanners and other systems with multiple PMT devices. The PH220 Series' first production model is rated for an output voltage of -1,500 Vdc, with a broad range of output voltages from 100 V to higher than 5,000 V possible; either positive or negative output polarity can be factory selected. These high voltage power supplies boast full analog remote control capabilities, including voltage and current-mode programming, enable input, and monitor outputs ? with better than 0.01% line, load, stability and noise performance; higher precision is optional. The PH220 units provide system interface via a nine-pin, circular connector, and come standard with an SHV jack high voltage output connector. Other control and output connector types are available. When fitted with optional front panel controls and metering, these high voltage power supplies are suitable for stand-alone bench use. The units measure 19 in x 5.25 in x 12 in, weigh less than 35 lbs, and are designed to meet IEC 601 safety requirements.
Description
Description: LHV Power Corp. (Santee, CA) introduced its new PH220 Series of 200 W high voltage power supplies that are housed in a standard 3U-high chassis and are rack-mountable for use in a wide variety of embedded or stand-alone applications. The line-operated high voltage power supplies feature a semi-linear, sine-wave topology, exhibiting low noise and high-precision output characteristics for demanding applications in MRI scanners and other systems with multiple PMT devices. The PH220 Series' first production model is rated for an output voltage of -1,500 Vdc, with a broad range of output voltages from 100 V to higher than 5,000 V possible; either positive or negative output polarity can be factory selected. These high voltage power supplies boast full analog remote control capabilities, including voltage and current-mode programming, enable input, and monitor outputs ? with better than 0.01% line, load, stability and noise performance; higher precision is optional. The PH220 units provide system interface via a nine-pin, circular connector, and come standard with an SHV jack high voltage output connector. Other control and output connector types are available. When fitted with optional front panel controls and metering, these high voltage power supplies are suitable for stand-alone bench use. The units measure 19 in x 5.25 in x 12 in, weigh less than 35 lbs, and are designed to meet IEC 601 safety requirements.

Suppliers

Company
Product
Description
Supplier Links
200 Watt Rack Mount Power Supply - PH220 - LHV Power
Santee, CA, USA
200 Watt Rack Mount Power Supply
PH220
200 Watt Rack Mount Power Supply PH220
Description: LHV Power Corp. (Santee, CA) introduced its new PH220 Series of 200 W high voltage power supplies that are housed in a standard 3U-high chassis and are rack-mountable for use in a wide variety of embedded or stand-alone applications. The line-operated high voltage power supplies feature a semi-linear, sine-wave topology, exhibiting low noise and high-precision output characteristics for demanding applications in MRI scanners and other systems with multiple PMT devices. The PH220 Series' first production model is rated for an output voltage of -1,500 Vdc, with a broad range of output voltages from 100 V to higher than 5,000 V possible; either positive or negative output polarity can be factory selected. These high voltage power supplies boast full analog remote control capabilities, including voltage and current-mode programming, enable input, and monitor outputs ? with better than 0.01% line, load, stability and noise performance; higher precision is optional. The PH220 units provide system interface via a nine-pin, circular connector, and come standard with an SHV jack high voltage output connector. Other control and output connector types are available. When fitted with optional front panel controls and metering, these high voltage power supplies are suitable for stand-alone bench use. The units measure 19 in x 5.25 in x 12 in, weigh less than 35 lbs, and are designed to meet IEC 601 safety requirements.

Description:

LHV Power Corp. (Santee, CA) introduced its new PH220 Series of 200 W high voltage power supplies that are housed in a standard 3U-high chassis and are rack-mountable for use in a wide variety of embedded or stand-alone applications. The line-operated high voltage power supplies feature a semi-linear, sine-wave topology, exhibiting low noise and high-precision output characteristics for demanding applications in MRI scanners and other systems with multiple PMT devices.

The PH220 Series' first production model is rated for an output voltage of -1,500 Vdc, with a broad range of output voltages from 100 V to higher than 5,000 V possible; either positive or negative output polarity can be factory selected. These high voltage power supplies boast full analog remote control capabilities, including voltage and current-mode programming, enable input, and monitor outputs ? with better than 0.01% line, load, stability and noise performance; higher precision is optional.

The PH220 units provide system interface via a nine-pin, circular connector, and come standard with an SHV jack high voltage output connector. Other control and output connector types are available. When fitted with optional front panel controls and metering, these high voltage power supplies are suitable for stand-alone bench use. The units measure 19 in x 5.25 in x 12 in, weigh less than 35 lbs, and are designed to meet IEC 601 safety requirements.

Supplier's Site

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number PH220
Product Name 200 Watt Rack Mount Power Supply
Type DC Power Supply; Rectifier; Medical Power Supply
Technology Linear Power Supply
Form Factor Rack Mount
Applications Instrumentation, MRI Scanners, Systems with PMT devices
Features Meets IEC 601 Safety Requirements
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-1012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
DC Power Supply - DCS60-18E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details