This product is a new design of the S series. It offers a new outer shell design with LEMO's famous chocolate bar shape.
The product uses the S series half-moon inserts and is fully compatible with the existing S series sockets on the market. Both straight plug and free socket use the collet of the B series, offering a slightly different cable range than the existing S series. Finally the product is available in 0S, 1S and 2S size connector for cables ranging from 1.4 mm to 9.9 mm and from 2 to 10 contacts
For full insulator configuration availability please refer to LEMO’s unipole-multipole connector range.
Main Features:
Unipole
Push-Pull self-latching
Coaxial 50 and 75 ω
Multipole 2 to 10 contacts
Triaxial 50 and 75 ω
3 sizes
Multipole with stepped inserts
9 color coding's
UL recognized
Temp. range -55°C to 250°C
Solder or print contacts
Shielding: > 40dB at 1 Ghz, > 75dB at 10Mhz
IP50
For cable ø 1.4 to 9.9 mm
This product is a new design of the S series. It offers a new outer shell design with LEMO's famous chocolate bar shape.
The product uses the S series half-moon inserts and is fully compatible with the existing S series sockets on the market. Both straight plug and free socket use the collet of the B series, offering a slightly different cable range than the existing S series. Finally the product is available in 0S, 1S and 2S size connector for cables ranging from 1.4 mm to 9.9 mm and from 2 to 10 contacts
For full insulator configuration availability please refer to LEMO’s unipole-multipole connector range.
Main Features:
- Unipole
- Push-Pull self-latching
- Coaxial 50 and 75 Ω
- Multipole 2 to 10 contacts
- Triaxial 50 and 75 Ω
- 3 sizes
- Multipole with stepped inserts
- 9 color coding's
- UL recognized
- Temp. range -55°C to 250°C
- Solder or print contacts
- Shielding: > 40dB at 1 Ghz, > 75dB at 10Mhz
- IP50
- For cable ø 1.4 to 9.9 mm