LEM Products, Inc. Wire Marker Card LWM-1325-1349

Description
CONSECUTIVE NUMBER TYPE VINYL CLOTH MATERIAL 1.5 INCH MARKER LENGTH 1325 TO 1349 LEGEND WHITE BACKGROUND COLOR (25) 1325 TO 1349 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LWM MODEL
Datasheet
Description
CONSECUTIVE NUMBER TYPE VINYL CLOTH MATERIAL 1.5 INCH MARKER LENGTH 1325 TO 1349 LEGEND WHITE BACKGROUND COLOR (25) 1325 TO 1349 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LWM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - LWM-1325-1349 - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Card
LWM-1325-1349
Wire Marker Card LWM-1325-1349
CONSECUTIVE NUMBER TYPE VINYL CLOTH MATERIAL 1.5 INCH MARKER LENGTH 1325 TO 1349 LEGEND WHITE BACKGROUND COLOR (25) 1325 TO 1349 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LWM MODEL
  • CONSECUTIVE NUMBER TYPE
  • VINYL CLOTH MATERIAL
  • 1.5 INCH MARKER LENGTH
  • 1325 TO 1349 LEGEND
  • WHITE BACKGROUND COLOR
  • (25) 1325 TO 1349 QUANTITY PER LEGEND
  • LEM. BRAND
  • TEMPERATURE RATING -40 TO 250 DEG F
  • LWM MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number LWM-1325-1349
Product Name Wire Marker Card
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marker Card - LVWM-43 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details