LVM480B -- WIRE MARKER CARD
LEM Products, Inc.
Wire Marker Card
LVM480B
Description
SOLID ALPHA NUMERIC TYPE
4-1/2 INCH MARKER LENGTH
1-1/8 INCH MARKER WIDTH
480 VOLTS LEGEND
(4) 480 VOLTS QUANTITY PER LEGEND
LEM. BRAND
LVM MODEL
Description
SOLID ALPHA NUMERIC TYPE
4-1/2 INCH MARKER LENGTH
1-1/8 INCH MARKER WIDTH
480 VOLTS LEGEND
(4) 480 VOLTS QUANTITY PER LEGEND
LEM. BRAND
LVM MODEL
Datasheet
Suppliers
SOLID ALPHA NUMERIC TYPE
4-1/2 INCH MARKER LENGTH
1-1/8 INCH MARKER WIDTH
480 VOLTS LEGEND
(4) 480 VOLTS QUANTITY PER LEGEND
LEM. BRAND
LVM MODEL
- SOLID ALPHA NUMERIC TYPE
- 4-1/2 INCH MARKER LENGTH
- 1-1/8 INCH MARKER WIDTH
- 480 VOLTS LEGEND
- (4) 480 VOLTS QUANTITY PER LEGEND
- LEM. BRAND
- LVM MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Markers and Cable Markers |
|
Product Number
|
LVM480B |
|
Product Name
|
Wire Marker Card |
Unlock Full Specs
to access all available technical data
Similar Products
Wire & Cable Markers
Wire Tie
Material
Polyamide / Nylon®
Diameter
0.750 inch (19.05 mm)
View Details
Wire & Cable Markers
Pre-printed Markers
Material
Polyamide / Nylon®
View Details
Material
Polyamide / Nylon®; Nylon 66
Diameter
0.189 inch (4.8 mm)
View Details