LVM460A -- WIRE MARKER CARD
LEM Products, Inc.
Wire Marker Card
LVM460A
Description
SOLID ALPHA NUMERIC TYPE
9 INCH MARKER LENGTH
2-1/4 INCH MARKER WIDTH
460 VOLTS LEGEND
(1) 460 VOLTS QUANTITY PER LEGEND
LEM. BRAND
LVM MODEL
Description
SOLID ALPHA NUMERIC TYPE
9 INCH MARKER LENGTH
2-1/4 INCH MARKER WIDTH
460 VOLTS LEGEND
(1) 460 VOLTS QUANTITY PER LEGEND
LEM. BRAND
LVM MODEL
Datasheet
Suppliers
SOLID ALPHA NUMERIC TYPE
9 INCH MARKER LENGTH
2-1/4 INCH MARKER WIDTH
460 VOLTS LEGEND
(1) 460 VOLTS QUANTITY PER LEGEND
LEM. BRAND
LVM MODEL
- SOLID ALPHA NUMERIC TYPE
- 9 INCH MARKER LENGTH
- 2-1/4 INCH MARKER WIDTH
- 460 VOLTS LEGEND
- (1) 460 VOLTS QUANTITY PER LEGEND
- LEM. BRAND
- LVM MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Markers and Cable Markers |
|
Product Number
|
LVM460A |
|
Product Name
|
Wire Marker Card |
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyamide / Nylon®; Nylon 66
Diameter
0.189 inch (4.8 mm)
View Details
Wire & Cable Markers
Pre-printed Markers
Material
Polyamide / Nylon®
View Details
Wire & Cable Markers
Wire Tie
Material
Polyamide / Nylon®
Diameter
0.750 inch (19.05 mm)
View Details