LVM440A -- WIRE MARKER CARD
LEM Products, Inc.
Wire Marker Card
LVM440A
Description
SOLID ALPHA NUMERIC TYPE
9 INCH MARKER LENGTH
2-1/4 INCH MARKER WIDTH
440 VOLTS LEGEND
(1) 440 VOLTS QUANTITY PER LEGEND
LEM. BRAND
LVM MODEL
Description
SOLID ALPHA NUMERIC TYPE
9 INCH MARKER LENGTH
2-1/4 INCH MARKER WIDTH
440 VOLTS LEGEND
(1) 440 VOLTS QUANTITY PER LEGEND
LEM. BRAND
LVM MODEL
Datasheet
Suppliers
SOLID ALPHA NUMERIC TYPE
9 INCH MARKER LENGTH
2-1/4 INCH MARKER WIDTH
440 VOLTS LEGEND
(1) 440 VOLTS QUANTITY PER LEGEND
LEM. BRAND
LVM MODEL
- SOLID ALPHA NUMERIC TYPE
- 9 INCH MARKER LENGTH
- 2-1/4 INCH MARKER WIDTH
- 440 VOLTS LEGEND
- (1) 440 VOLTS QUANTITY PER LEGEND
- LEM. BRAND
- LVM MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Markers and Cable Markers |
|
Product Number
|
LVM440A |
|
Product Name
|
Wire Marker Card |
Unlock Full Specs
to access all available technical data
Similar Products
Wire & Cable Markers
Wire Tie
Material
Polyamide / Nylon®
Diameter
0.750 inch (19.05 mm)
View Details
Wire & Cable Markers
Pre-printed Markers
Material
Polyamide / Nylon®
View Details
Material
PVC
Operating Temperature
-30 to 80 C (-22 to 176 F)
View Details