LEM Products, Inc. Wire Marker Card LCM-J-R

Description
CONSECUTIVE LETTER TYPE VINYL CLOTH MATERIAL 3.5 INCH MARKER LENGTH 0.5 INCH MARKER WIDTH J TO R LEGEND BLACK LEGEND COLOR WHITE/YELLOW BACKGROUND COLOR (18) J TO R QUANTITY PER LEGEND LEM. BRAND BACKGROUND COLOR HAS TO BE SPECIFIED LCM MODEL
Datasheet
Description
CONSECUTIVE LETTER TYPE VINYL CLOTH MATERIAL 3.5 INCH MARKER LENGTH 0.5 INCH MARKER WIDTH J TO R LEGEND BLACK LEGEND COLOR WHITE/YELLOW BACKGROUND COLOR (18) J TO R QUANTITY PER LEGEND LEM. BRAND BACKGROUND COLOR HAS TO BE SPECIFIED LCM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - LCM-J-R - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Card
LCM-J-R
Wire Marker Card LCM-J-R
CONSECUTIVE LETTER TYPE VINYL CLOTH MATERIAL 3.5 INCH MARKER LENGTH 0.5 INCH MARKER WIDTH J TO R LEGEND BLACK LEGEND COLOR WHITE/YELLOW BACKGROUND COLOR (18) J TO R QUANTITY PER LEGEND LEM. BRAND BACKGROUND COLOR HAS TO BE SPECIFIED LCM MODEL
  • CONSECUTIVE LETTER TYPE
  • VINYL CLOTH MATERIAL
  • 3.5 INCH MARKER LENGTH
  • 0.5 INCH MARKER WIDTH
  • J TO R LEGEND
  • BLACK LEGEND COLOR
  • WHITE/YELLOW BACKGROUND COLOR
  • (18) J TO R QUANTITY PER LEGEND
  • LEM. BRAND
  • BACKGROUND COLOR HAS TO BE SPECIFIED
  • LCM MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number LCM-J-R
Product Name Wire Marker Card
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details