LEM Products, Inc. Wire Marker Card LCM-19-36

Description
CONSECUTIVE NUMBER TYPE VINYL CLOTH MATERIAL 3.5 INCH MARKER LENGTH 0.5 INCH MARKER WIDTH 19 TO 36 LEGEND BLACK LEGEND COLOR WHITE/YELLOW BACKGROUND COLOR (18) 19 TO 36 QUANTITY PER LEGEND LEM. BRAND BACKGROUND COLOR HAS TO BE SPECIFIED LCM MODEL
Datasheet
Description
CONSECUTIVE NUMBER TYPE VINYL CLOTH MATERIAL 3.5 INCH MARKER LENGTH 0.5 INCH MARKER WIDTH 19 TO 36 LEGEND BLACK LEGEND COLOR WHITE/YELLOW BACKGROUND COLOR (18) 19 TO 36 QUANTITY PER LEGEND LEM. BRAND BACKGROUND COLOR HAS TO BE SPECIFIED LCM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - LCM-19-36 - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Card
LCM-19-36
Wire Marker Card LCM-19-36
CONSECUTIVE NUMBER TYPE VINYL CLOTH MATERIAL 3.5 INCH MARKER LENGTH 0.5 INCH MARKER WIDTH 19 TO 36 LEGEND BLACK LEGEND COLOR WHITE/YELLOW BACKGROUND COLOR (18) 19 TO 36 QUANTITY PER LEGEND LEM. BRAND BACKGROUND COLOR HAS TO BE SPECIFIED LCM MODEL
  • CONSECUTIVE NUMBER TYPE
  • VINYL CLOTH MATERIAL
  • 3.5 INCH MARKER LENGTH
  • 0.5 INCH MARKER WIDTH
  • 19 TO 36 LEGEND
  • BLACK LEGEND COLOR
  • WHITE/YELLOW BACKGROUND COLOR
  • (18) 19 TO 36 QUANTITY PER LEGEND
  • LEM. BRAND
  • BACKGROUND COLOR HAS TO BE SPECIFIED
  • LCM MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number LCM-19-36
Product Name Wire Marker Card
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details