Legrand Wiremold® Sentrex Perma Power Point

Description
Wiremold Sentrex High Performance Surge Protector Series and the Perma Power Computer Grade Surge Protector Series include a wide range of solutions for point-of-use surge protection applications. By dissipating and diverting excess voltage, Sentrex and Perma Power surge protection devices keep your critical systems functioning properly. Electrical surges are present in every AC power system. They can penetrate a facility via AC, telephone, and communication lines, or on any other wires that enter a building. Surges and noise are also generated inside a building by fluorescent lighting, office machines, electric motors and HVAC equipment. Surges can strike once a month or hundreds of times a day, destroying data and damaging valuable hardware. Sentrex High Performance Cord-Ended Surge Protectors provide maximum protection for advanced electronic equipment. Perma Power Computer Grade units provide excellent point-of-use surge protection for personal computers, fax machines, home electronics and appliances. FEATURES All lines are protected. Units provide surge and noise protection on all three modes (L-N, L-G, and N-G). Units also have thermal protection on all three lines. UL1449 Voltage Protection Rating (VPR). Outstanding protection against harmful surges. Nominal Discharge Current Rating (In) of 3kA. All Wiremold surge supressors have this heavy duty rating. EMI /RFI noise reduction. Protects against data disruption due to electromagnetic or radio frequency interference. Rugged construction. Durable 2" x 1 3/4" [44mm x 51mm] aluminum housing. Some Perma Power units are available with an impact resistant plastic housing. Aesthetically pleasing. Putty white finish and putty white cord blend with any decor. M5S and M5BZ feature putty white housing with black outlets and a black cord. Cord properly rated to load requirements. 15A units have a 14/3 SJT cord and a NEMA 5-15P plug. 20A units have a 12/3 SJT cord and a NEMA 5-20P plug. Lighted switch. Most units have a lighted on/off switch to control power to the unit. Protection indication. All units have protection indication light(s) to show the status of the unit. Resettable circuit breaker. Provides overload protection. Up to lifetime product warranty. With connected equipment warranty up to $30,000. UL and cUL Listed. All units are UL and cUL Listed and meets both UL1363 and UL1449 3rd Edition Standards for Surge Protection Devices.
Description
Wiremold Sentrex High Performance Surge Protector Series and the Perma Power Computer Grade Surge Protector Series include a wide range of solutions for point-of-use surge protection applications. By dissipating and diverting excess voltage, Sentrex and Perma Power surge protection devices keep your critical systems functioning properly. Electrical surges are present in every AC power system. They can penetrate a facility via AC, telephone, and communication lines, or on any other wires that enter a building. Surges and noise are also generated inside a building by fluorescent lighting, office machines, electric motors and HVAC equipment. Surges can strike once a month or hundreds of times a day, destroying data and damaging valuable hardware. Sentrex High Performance Cord-Ended Surge Protectors provide maximum protection for advanced electronic equipment. Perma Power Computer Grade units provide excellent point-of-use surge protection for personal computers, fax machines, home electronics and appliances. FEATURES All lines are protected. Units provide surge and noise protection on all three modes (L-N, L-G, and N-G). Units also have thermal protection on all three lines. UL1449 Voltage Protection Rating (VPR). Outstanding protection against harmful surges. Nominal Discharge Current Rating (In) of 3kA. All Wiremold surge supressors have this heavy duty rating. EMI /RFI noise reduction. Protects against data disruption due to electromagnetic or radio frequency interference. Rugged construction. Durable 2" x 1 3/4" [44mm x 51mm] aluminum housing. Some Perma Power units are available with an impact resistant plastic housing. Aesthetically pleasing. Putty white finish and putty white cord blend with any decor. M5S and M5BZ feature putty white housing with black outlets and a black cord. Cord properly rated to load requirements. 15A units have a 14/3 SJT cord and a NEMA 5-15P plug. 20A units have a 12/3 SJT cord and a NEMA 5-20P plug. Lighted switch. Most units have a lighted on/off switch to control power to the unit. Protection indication. All units have protection indication light(s) to show the status of the unit. Resettable circuit breaker. Provides overload protection. Up to lifetime product warranty. With connected equipment warranty up to $30,000. UL and cUL Listed. All units are UL and cUL Listed and meets both UL1363 and UL1449 3rd Edition Standards for Surge Protection Devices.

Suppliers

Company
Product
Description
Supplier Links
Wiremold® Sentrex Perma Power Point -  - Legrand
West Hartford, CT, USA
Wiremold® Sentrex Perma Power Point
Wiremold® Sentrex Perma Power Point
Wiremold Sentrex High Performance Surge Protector Series and the Perma Power Computer Grade Surge Protector Series include a wide range of solutions for point-of-use surge protection applications. By dissipating and diverting excess voltage, Sentrex and Perma Power surge protection devices keep your critical systems functioning properly. Electrical surges are present in every AC power system. They can penetrate a facility via AC, telephone, and communication lines, or on any other wires that enter a building. Surges and noise are also generated inside a building by fluorescent lighting, office machines, electric motors and HVAC equipment. Surges can strike once a month or hundreds of times a day, destroying data and damaging valuable hardware. Sentrex High Performance Cord-Ended Surge Protectors provide maximum protection for advanced electronic equipment. Perma Power Computer Grade units provide excellent point-of-use surge protection for personal computers, fax machines, home electronics and appliances. FEATURES All lines are protected. Units provide surge and noise protection on all three modes (L-N, L-G, and N-G). Units also have thermal protection on all three lines. UL1449 Voltage Protection Rating (VPR). Outstanding protection against harmful surges. Nominal Discharge Current Rating (In) of 3kA. All Wiremold surge supressors have this heavy duty rating. EMI /RFI noise reduction. Protects against data disruption due to electromagnetic or radio frequency interference. Rugged construction. Durable 2" x 1 3/4" [44mm x 51mm] aluminum housing. Some Perma Power units are available with an impact resistant plastic housing. Aesthetically pleasing. Putty white finish and putty white cord blend with any decor. M5S and M5BZ feature putty white housing with black outlets and a black cord. Cord properly rated to load requirements. 15A units have a 14/3 SJT cord and a NEMA 5-15P plug. 20A units have a 12/3 SJT cord and a NEMA 5-20P plug. Lighted switch. Most units have a lighted on/off switch to control power to the unit. Protection indication. All units have protection indication light(s) to show the status of the unit. Resettable circuit breaker. Provides overload protection. Up to lifetime product warranty. With connected equipment warranty up to $30,000. UL and cUL Listed. All units are UL and cUL Listed and meets both UL1363 and UL1449 3rd Edition Standards for Surge Protection Devices.

Wiremold Sentrex High Performance Surge Protector Series and the Perma Power Computer Grade Surge Protector Series include a wide range of solutions for point-of-use surge protection applications. By dissipating and diverting excess voltage, Sentrex and Perma Power surge protection devices keep your critical systems functioning properly. Electrical surges are present in every AC power system. They can penetrate a facility via AC, telephone, and communication lines, or on any other wires that enter a building. Surges and noise are also generated inside a building by fluorescent lighting, office machines, electric motors and HVAC equipment. Surges can strike once a month or hundreds of times a day, destroying data and
damaging valuable hardware. Sentrex High Performance Cord-Ended Surge Protectors provide maximum protection for advanced electronic equipment. Perma Power Computer Grade units provide excellent point-of-use surge protection for personal computers, fax machines, home electronics and appliances.

FEATURES

  • All lines are protected. Units provide surge and noise protection on all three modes (L-N, L-G, and N-G). Units also have thermal protection on all three lines.
  • UL1449 Voltage Protection Rating (VPR). Outstanding protection against harmful surges.
  • Nominal Discharge Current Rating (In) of 3kA. All Wiremold surge supressors have this heavy duty rating.
  • EMI /RFI noise reduction. Protects against data disruption due to electromagnetic or radio frequency interference.
  • Rugged construction. Durable 2" x 1 3/4" [44mm x 51mm] aluminum housing. Some Perma Power units are available with an impact resistant plastic housing.
  • Aesthetically pleasing. Putty white finish and putty white cord blend with any decor. M5S and M5BZ feature putty white housing with black outlets and a black cord.
  • Cord properly rated to load requirements. 15A units have a 14/3 SJT cord and a NEMA 5-15P plug. 20A units have a 12/3 SJT cord and a NEMA 5-20P plug.
  • Lighted switch. Most units have a lighted on/off switch to control power to the unit.
  • Protection indication. All units have protection indication light(s) to show the status of the unit.
  • Resettable circuit breaker. Provides overload protection.
  • Up to lifetime product warranty. With connected equipment warranty up to $30,000.
  • UL and cUL Listed. All units are UL and cUL Listed and meets both UL1363 and UL1449 3rd Edition Standards for Surge Protection Devices.
Supplier's Site

Technical Specifications

  Legrand
Product Category Surge Protective Devices (SPDs)
Product Name Wiremold® Sentrex Perma Power Point
Connection Has Electrical Outlets
Standards UL 1449 Third Edition; UL
Features On/Off Switch; Resettable Circuit Breaker; Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data