Legrand SRFL100G

Description
Hot dip galvanised after manufacture Tray/Basket Type = Heavy Duty Tray Length = 3m Width = 100 mm Depth = 50mm Material = Hot Dip Galvanised Steel Series = Swifts
Request a Quote
Description
Hot dip galvanised after manufacture Tray/Basket Type = Heavy Duty Tray Length = 3m Width = 100 mm Depth = 50mm Material = Hot Dip Galvanised Steel Series = Swifts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7989449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hot dip galvanised after manufacture Tray/Basket Type = Heavy Duty Tray Length = 3m Width = 100 mm Depth = 50mm Material = Hot Dip Galvanised Steel Series = Swifts

Hot dip galvanised after manufacture
Tray/Basket Type = Heavy Duty Tray
Length = 3m
Width = 100 mm
Depth = 50mm
Material = Hot Dip Galvanised Steel
Series = Swifts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 7989449
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
Cablofil® Cable Tray - CF 54 -  - Legrand
Specs
Length 120 inch (3048 mm)
Width 2 to 24 inch (50.8 to 610 mm)
Max. Side rail Height 2 inch (50.8 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details