Legrand Single Receptacle Openings, One Gang, White SPJ7W

Description
Smooth Wall Plate Junior-Jumbo 1gang Single White Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.
Description
Smooth Wall Plate Junior-Jumbo 1gang Single White Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.

Suppliers

Company
Product
Description
Supplier Links
Single Receptacle Openings, One Gang, White - SPJ7W - Legrand
West Hartford, CT, USA
Single Receptacle Openings, One Gang, White
SPJ7W
Single Receptacle Openings, One Gang, White SPJ7W
Smooth Wall Plate Junior-Jumbo 1gang Single White Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond. Individually wrapped with color-matching screws. Resistant to discoloration, grease, oil, solvent, and moisture. Nominal thickness, .070 inch.

Smooth Wall Plate Junior-Jumbo 1gang Single White

  • Molded of non-combustible mar-proof material.
  • Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes.
  • Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond.
  • Individually wrapped with color-matching screws.
  • Resistant to discoloration, grease, oil, solvent, and moisture.
  • Nominal thickness, .070 inch.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SPJ7W
Product Name Single Receptacle Openings, One Gang, White
Type Single Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3041 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684315 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Power Outlet Receptacle Openings, One Gang, Chrome - S384C - Legrand
Specs
Type Power Outlet Receptacle
Opening / Devices One
Material Chrome
View Details