COMBINATION TYPE
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) BLANK, (1) DECORATOR CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
MOUNTING TYPE STRAP MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
COMBINATION TYPE
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) BLANK, (1) DECORATOR CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
MOUNTING TYPE STRAP MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
COMBINATION TYPE
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) BLANK, (1) DECORATOR CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
MOUNTING TYPE STRAP MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
COMBINATION TYPE
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
WHITE COLOR
(1) BLANK, (1) DECORATOR CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
MOUNTING TYPE STRAP MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL