Legrand - Pass & Seymour Standard Wall Plate SB126-PB

Description
COMBINATION TYPE 0.04 INCH THK BRASS MATERIAL SMOOTH POLISHED FINISH (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL
Datasheet
Description
COMBINATION TYPE 0.04 INCH THK BRASS MATERIAL SMOOTH POLISHED FINISH (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB126-PB - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SB126-PB
Standard Wall Plate SB126-PB
COMBINATION TYPE 0.04 INCH THK BRASS MATERIAL SMOOTH POLISHED FINISH (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SB MODEL
  • COMBINATION TYPE
  • 0.04 INCH THK BRASS MATERIAL
  • SMOOTH POLISHED FINISH
  • (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
  • SB MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SB126-PB
Product Name Standard Wall Plate
Type Despard Switch Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
1-Gang Horizontal Duplex Weatherproof Covers, Thermoplastic Standard Size Glossy Finish - 3131H - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Legrand - Pass & Seymour
Specs
Type Toggle Switch Plate
Material Plastic
View Details