Legrand - Pass & Seymour Standard Wall Plate RWP264NI

Description
SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL NICKEL COLOR 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.59 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA
Description
SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL NICKEL COLOR 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.59 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Standard Wall Plate
RWP264NI
Standard Wall Plate RWP264NI
SCREWLESS TYPE 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL NICKEL COLOR 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.59 INCH W X 4.94 INCH H INCLUDES PLASTIC SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA
  • SCREWLESS TYPE
  • 0.065 INCH THK MOLDED POLYCARBONATE MATERIAL
  • NICKEL COLOR
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 8.59 INCH W X 4.94 INCH H
  • INCLUDES PLASTIC SUBPLATE
  • APPROVAL UL 514, UL (CANADA AND US), CSA
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number RWP264NI
Product Name Standard Wall Plate
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3024 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SP24-RED - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Blank Wall Plate
Material Plastic
View Details