THERMOSET MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(1) TOGGLE SWITCH CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
CENTER SECTION
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
Legrand - Pass & Seymour
Done
Datasheet
Description
THERMOSET MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(1) TOGGLE SWITCH CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
CENTER SECTION
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
THERMOSET MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(1) TOGGLE SWITCH CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
CENTER SECTION
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
THERMOSET MATERIAL
SMOOTH FINISH
LIGHT ALMOND COLOR
(1) TOGGLE SWITCH CONFIGURATION
SEMI JUMBO DESIGNATED SIZE
CENTER SECTION
MOUNTING TYPE SCREW MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL