Legrand Raceway NM2000 System

Description
Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Nonmetallic Plugmold has a textured ivory finish with duplex receptacles. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy. FEATURES Nonmetallic, lightweight with snap-on cover. Speeds installation; provides easy access to wiring for changes or additions. Tapered profile design with textured ivory finish. Blends with surroundings in office, display space, dorm rooms and residential locations. Full range of fittings. Facilitates easy installation of wiring for whatever the job: communication workstation outlets, receptacles, switches and more. Over lapping fittings permit neat butting to raceway. Factory wired harness available with duplex receptacles on multiple spacings. Maximum power distribution to the point of use. NEMA heavy duty duplex receptacles independently tested to Fed. Spec. WC596G performance criteria. Enhanced product quality ensures dependable performance. Snapicoil harnesses of prewired receptacles in 48’ and 50’. Eliminates the need for multiple splicing, speeding up installations on long runs. Snapicoil harnesses offer a choice of receptacle spacing. Center spacing between receptacles of 12”, 18” and 30”. Field replaceable surge module. No need to remove the raceway cover to splice in a replacement receptacle. Field changes and maintenance are quick and easy. Customization available. All products can be modified to accommodate virtually any application.
Description
Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Nonmetallic Plugmold has a textured ivory finish with duplex receptacles. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy. FEATURES Nonmetallic, lightweight with snap-on cover. Speeds installation; provides easy access to wiring for changes or additions. Tapered profile design with textured ivory finish. Blends with surroundings in office, display space, dorm rooms and residential locations. Full range of fittings. Facilitates easy installation of wiring for whatever the job: communication workstation outlets, receptacles, switches and more. Over lapping fittings permit neat butting to raceway. Factory wired harness available with duplex receptacles on multiple spacings. Maximum power distribution to the point of use. NEMA heavy duty duplex receptacles independently tested to Fed. Spec. WC596G performance criteria. Enhanced product quality ensures dependable performance. Snapicoil harnesses of prewired receptacles in 48’ and 50’. Eliminates the need for multiple splicing, speeding up installations on long runs. Snapicoil harnesses offer a choice of receptacle spacing. Center spacing between receptacles of 12”, 18” and 30”. Field replaceable surge module. No need to remove the raceway cover to splice in a replacement receptacle. Field changes and maintenance are quick and easy. Customization available. All products can be modified to accommodate virtually any application.

Suppliers

Company
Product
Description
Supplier Links
Raceway NM2000 System -  - Legrand
West Hartford, CT, USA
Raceway NM2000 System
Raceway NM2000 System
Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Nonmetallic Plugmold has a textured ivory finish with duplex receptacles. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy. FEATURES Nonmetallic, lightweight with snap-on cover. Speeds installation; provides easy access to wiring for changes or additions. Tapered profile design with textured ivory finish. Blends with surroundings in office, display space, dorm rooms and residential locations. Full range of fittings. Facilitates easy installation of wiring for whatever the job: communication workstation outlets, receptacles, switches and more. Over lapping fittings permit neat butting to raceway. Factory wired harness available with duplex receptacles on multiple spacings. Maximum power distribution to the point of use. NEMA heavy duty duplex receptacles independently tested to Fed. Spec. WC596G performance criteria. Enhanced product quality ensures dependable performance. Snapicoil harnesses of prewired receptacles in 48’ and 50’. Eliminates the need for multiple splicing, speeding up installations on long runs. Snapicoil harnesses offer a choice of receptacle spacing. Center spacing between receptacles of 12”, 18” and 30”. Field replaceable surge module. No need to remove the raceway cover to splice in a replacement receptacle. Field changes and maintenance are quick and easy. Customization available. All products can be modified to accommodate virtually any application.

Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Nonmetallic Plugmold has a textured ivory finish with duplex receptacles. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy.

FEATURES

  • Nonmetallic, lightweight with snap-on cover. Speeds installation; provides easy access to wiring for changes or additions.
  • Tapered profile design with textured ivory finish. Blends with surroundings in office, display space, dorm rooms and residential locations.
  • Full range of fittings. Facilitates easy installation of wiring for whatever the job: communication workstation outlets, receptacles, switches and more. Over lapping fittings permit neat butting to raceway.
  • Factory wired harness available with duplex receptacles on multiple spacings. Maximum power distribution to the point of use.
  • NEMA heavy duty duplex receptacles independently tested to Fed. Spec. WC596G performance criteria. Enhanced product quality ensures dependable performance.
  • Snapicoil harnesses of prewired receptacles in 48’ and 50’. Eliminates the need for multiple splicing, speeding up installations on long runs.
  • Snapicoil harnesses offer a choice of receptacle spacing. Center spacing between receptacles of 12”, 18” and 30”.
  • Field replaceable surge module. No need to remove the raceway cover to splice in a replacement receptacle. Field changes and maintenance are quick and easy.
  • Customization available. All products can be modified to accommodate virtually any application.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway NM2000 System
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486D30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Steel; Stainless Steel
View Details
Wireway Straight Section - S22120 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 120"
View Details
Wiring Gutter/Trough - FT66120 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 120"
View Details