Legrand Raceway ALA4800 Series

Description
The Wiremold ALA4800 Aluminum Raceway System meets the demands of commercial spaces, providing a handsome and effective method of consolidating power and communications cabling. In laboratories, healthcare facilities and upscale office locations, the two channel, two cover aluminum raceway directs power and communication cabling services where required and provides access to one channel at a time. FEATURES Common Covers. Shares cover plates with the ALA3800 Series. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. FiberReady 2" bend radius inserts. Provides a 2" [51mm] bend radius for Fiber Optic / UTP installations. Satin anodized finish. Has an aesthetically pleasing appearance that resists rust, corrosion and fading. Dual channel and dual cover. Allows access to one service at a time. Removable cover and precut device plates. Provides easy access to wiring and maximum flexibility for adding or relocating outlets and circuits. Broad range of standard fittings. Accommodates many site situations from internal and external elbows to flat tees. Accommodates standard electrical wiring devices. Accommodates most installations including single outlets, duplex outlets, NEMA-Locking outlets, GFCI outlets, and Sentrex ® surge protected outlets. Available prewired. Manufactured to specified job site lengths, raceway comes ready to install (includes installation details). Jobs can be packaged by room, area, floor, or building and shipped per your job site requirements. Electrical device identification for prewired raceway. Eliminates guesswork or time-consuming tracing of circuits and speeds additions and renovations. Custom prewired options available. Dry powder coat paint, custom device openings. UL and cUL Listed multioutlet assemblies. File E68073 Guide PVGT. Fittings: File E121188 Guide RJPR. Meets Article 380 of NEC and meets Section 12-3032 of CEC. UL and cUL Listed component raceway. File E73943 Guide RJBT. Fittings: File E74243, Guide RJPR. Meets Article 386 of NEC and meets Section 12-1600 of CEC. UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.
Description
The Wiremold ALA4800 Aluminum Raceway System meets the demands of commercial spaces, providing a handsome and effective method of consolidating power and communications cabling. In laboratories, healthcare facilities and upscale office locations, the two channel, two cover aluminum raceway directs power and communication cabling services where required and provides access to one channel at a time. FEATURES Common Covers. Shares cover plates with the ALA3800 Series. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. FiberReady 2" bend radius inserts. Provides a 2" [51mm] bend radius for Fiber Optic / UTP installations. Satin anodized finish. Has an aesthetically pleasing appearance that resists rust, corrosion and fading. Dual channel and dual cover. Allows access to one service at a time. Removable cover and precut device plates. Provides easy access to wiring and maximum flexibility for adding or relocating outlets and circuits. Broad range of standard fittings. Accommodates many site situations from internal and external elbows to flat tees. Accommodates standard electrical wiring devices. Accommodates most installations including single outlets, duplex outlets, NEMA-Locking outlets, GFCI outlets, and Sentrex ® surge protected outlets. Available prewired. Manufactured to specified job site lengths, raceway comes ready to install (includes installation details). Jobs can be packaged by room, area, floor, or building and shipped per your job site requirements. Electrical device identification for prewired raceway. Eliminates guesswork or time-consuming tracing of circuits and speeds additions and renovations. Custom prewired options available. Dry powder coat paint, custom device openings. UL and cUL Listed multioutlet assemblies. File E68073 Guide PVGT. Fittings: File E121188 Guide RJPR. Meets Article 380 of NEC and meets Section 12-3032 of CEC. UL and cUL Listed component raceway. File E73943 Guide RJBT. Fittings: File E74243, Guide RJPR. Meets Article 386 of NEC and meets Section 12-1600 of CEC. UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.

Suppliers

Company
Product
Description
Supplier Links
Raceway ALA4800 Series -  - Legrand
West Hartford, CT, USA
Raceway ALA4800 Series
Raceway ALA4800 Series
The Wiremold ALA4800 Aluminum Raceway System meets the demands of commercial spaces, providing a handsome and effective method of consolidating power and communications cabling. In laboratories, healthcare facilities and upscale office locations, the two channel, two cover aluminum raceway directs power and communication cabling services where required and provides access to one channel at a time. FEATURES Common Covers. Shares cover plates with the ALA3800 Series. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. FiberReady 2" bend radius inserts. Provides a 2" [51mm] bend radius for Fiber Optic / UTP installations. Satin anodized finish. Has an aesthetically pleasing appearance that resists rust, corrosion and fading. Dual channel and dual cover. Allows access to one service at a time. Removable cover and precut device plates. Provides easy access to wiring and maximum flexibility for adding or relocating outlets and circuits. Broad range of standard fittings. Accommodates many site situations from internal and external elbows to flat tees. Accommodates standard electrical wiring devices. Accommodates most installations including single outlets, duplex outlets, NEMA-Locking outlets, GFCI outlets, and Sentrex ® surge protected outlets. Available prewired. Manufactured to specified job site lengths, raceway comes ready to install (includes installation details). Jobs can be packaged by room, area, floor, or building and shipped per your job site requirements. Electrical device identification for prewired raceway. Eliminates guesswork or time-consuming tracing of circuits and speeds additions and renovations. Custom prewired options available. Dry powder coat paint, custom device openings. UL and cUL Listed multioutlet assemblies. File E68073 Guide PVGT. Fittings: File E121188 Guide RJPR. Meets Article 380 of NEC and meets Section 12-3032 of CEC. UL and cUL Listed component raceway. File E73943 Guide RJBT. Fittings: File E74243, Guide RJPR. Meets Article 386 of NEC and meets Section 12-1600 of CEC. UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.

The Wiremold ALA4800 Aluminum Raceway System meets the demands of commercial spaces, providing a handsome and effective method of consolidating power and communications cabling. In laboratories, healthcare facilities and upscale office locations, the two channel, two cover aluminum raceway directs power and communication cabling services where required and provides access to one channel at a time.

FEATURES

  • Common Covers. Shares cover plates with the ALA3800 Series.
  • Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.
  • FiberReady 2" bend radius inserts. Provides a 2" [51mm] bend radius for Fiber Optic / UTP installations.
  • Satin anodized finish. Has an aesthetically pleasing appearance that resists rust, corrosion and fading.
  • Dual channel and dual cover. Allows access to one service at a time.
  • Removable cover and precut device plates. Provides easy access to wiring and maximum flexibility for adding or relocating outlets and circuits.
  • Broad range of standard fittings. Accommodates many site situations from internal and external elbows to flat tees.
  • Accommodates standard electrical wiring devices. Accommodates most installations including single outlets, duplex outlets, NEMA-Locking outlets, GFCI outlets, and Sentrex ® surge protected outlets.
  • Available prewired. Manufactured to specified job site lengths, raceway comes ready to install (includes installation details). Jobs can be packaged by room, area, floor, or building and shipped per your job site requirements.
  • Electrical device identification for prewired raceway. Eliminates guesswork or time-consuming tracing of circuits and speeds additions and renovations.
  • Custom prewired options available. Dry powder coat paint, custom device openings.
  • UL and cUL Listed multioutlet assemblies. File E68073 Guide PVGT. Fittings: File E121188 Guide RJPR. Meets Article 380 of NEC and meets Section 12-3032 of CEC.
  • UL and cUL Listed component raceway. File E73943 Guide RJBT. Fittings: File E74243, Guide RJPR. Meets Article 386 of NEC and meets Section 12-1600 of CEC.
  • UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway ALA4800 Series
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT824G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Raceway ALA4800 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
Cover Style Snap-on
View Details
Wireway Straight Section - F126L06 - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 6"
View Details