Legrand Rotary R Series Dimmer R1000WV

Description
RFI Rotary Dimmer 1000W, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes with any décor. Interchangeable with older-style knobs. Excellent RFI/EMI filtering performance -- won't impact sensitive electronic devices. Pre-stripped leads speed termination. No de-rating of 600 watt models in multi-gang applications. Leaves more room in the box for faster, easier installation. Makes small adjustments in lighting levels easier. Illuminated models are easy to find in the dark.
Description
RFI Rotary Dimmer 1000W, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes with any décor. Interchangeable with older-style knobs. Excellent RFI/EMI filtering performance -- won't impact sensitive electronic devices. Pre-stripped leads speed termination. No de-rating of 600 watt models in multi-gang applications. Leaves more room in the box for faster, easier installation. Makes small adjustments in lighting levels easier. Illuminated models are easy to find in the dark.

Suppliers

Company
Product
Description
Supplier Links
Rotary R Series Dimmer - R1000WV - Legrand
West Hartford, CT, USA
Rotary R Series Dimmer
R1000WV
Rotary R Series Dimmer R1000WV
RFI Rotary Dimmer 1000W, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes with any décor. Interchangeable with older-style knobs. Excellent RFI/EMI filtering performance -- won't impact sensitive electronic devices. Pre-stripped leads speed termination. No de-rating of 600 watt models in multi-gang applications. Leaves more room in the box for faster, easier installation. Makes small adjustments in lighting levels easier. Illuminated models are easy to find in the dark.

RFI Rotary Dimmer 1000W, White

FEATURES

  • Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models.
  • Easy-to-grip knob with soft, contemporary curves goes with any décor. Interchangeable with older-style knobs.
  • Excellent RFI/EMI filtering performance -- won't impact sensitive electronic devices.
  • Pre-stripped leads speed termination.
  • No de-rating of 600 watt models in multi-gang applications.
  • Leaves more room in the box for faster, easier installation.
  • Makes small adjustments in lighting levels easier.
  • Illuminated models are easy to find in the dark.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number R1000WV
Product Name Rotary R Series Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
LS Series Incandescent Slide Dimmer - LS1000W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details