Legrand LS Series Low-Voltage Slide Dimmer LSLV600W

Description
Magnetic Low-Voltage Slide Dimmer, Non-Preset 600VA, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models. Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. No-wire-lead design eliminates wire nuts. Superior heat management. No derating on 600W units. Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.
Description
Magnetic Low-Voltage Slide Dimmer, Non-Preset 600VA, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models. Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. No-wire-lead design eliminates wire nuts. Superior heat management. No derating on 600W units. Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.

Suppliers

Company
Product
Description
Supplier Links
LS Series Low-Voltage Slide Dimmer - LSLV600W - Legrand
West Hartford, CT, USA
LS Series Low-Voltage Slide Dimmer
LSLV600W
LS Series Low-Voltage Slide Dimmer LSLV600W
Magnetic Low-Voltage Slide Dimmer, Non-Preset 600VA, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models. Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. No-wire-lead design eliminates wire nuts. Superior heat management. No derating on 600W units. Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.

Magnetic Low-Voltage Slide Dimmer, Non-Preset 600VA, White

FEATURES

  • Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control.
  • Electromagnetic and radio-frequency interference protection built in.
  • Sleek, sculpted contemporary design. No dirt-catching crevices.
  • Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models.
  • Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. No-wire-lead design eliminates wire nuts.
  • Superior heat management.
  • No derating on 600W units.
  • Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number LSLV600W
Product Name LS Series Low-Voltage Slide Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Standard AC Switch - 4801BI - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details