Legrand Titan Series Fluorescent 3-Way, Preset 4 Wire Dimmer CD4FB3PW

Description
Slide Dimmer,Single Pole 3-Way, Preset 4 Wire 24VDC, White. Requires PWP120277 Power Pack. FEATURES For use with 0-10V, 4 wire, 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of derating when ganged. Must be used with power pack. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. Blank center plate included.
Description
Slide Dimmer,Single Pole 3-Way, Preset 4 Wire 24VDC, White. Requires PWP120277 Power Pack. FEATURES For use with 0-10V, 4 wire, 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of derating when ganged. Must be used with power pack. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. Blank center plate included.

Suppliers

Company
Product
Description
Supplier Links
Titan Series Fluorescent 3-Way, Preset 4 Wire Dimmer - CD4FB3PW - Legrand
West Hartford, CT, USA
Titan Series Fluorescent 3-Way, Preset 4 Wire Dimmer
CD4FB3PW
Titan Series Fluorescent 3-Way, Preset 4 Wire Dimmer CD4FB3PW
Slide Dimmer,Single Pole 3-Way, Preset 4 Wire 24VDC, White. Requires PWP120277 Power Pack. FEATURES For use with 0-10V, 4 wire, 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of derating when ganged. Must be used with power pack. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. Blank center plate included.

Slide Dimmer,Single Pole 3-Way, Preset 4 Wire 24VDC, White. Requires PWP120277 Power Pack.

FEATURES

  • For use with 0-10V, 4 wire, 120V and 277V fluorescent dimming ballasts.
  • Field configurable wall plate system.
  • Labeling system.
  • Adjustable low end output voltage.
  • Shipped with protective film.
  • Rugged construction.
  • Superior ratings with a minimum of derating when ganged.
  • Must be used with power pack.
  • Simple to plan the rough-in.
  • Available in single pole slide-to-OFF and single pole/3-way preset models.
  • Attractive European styling. Eye-catching packaging.
  • Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system.
  • Blank center plate included.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number CD4FB3PW
Product Name Titan Series Fluorescent 3-Way, Preset 4 Wire Dimmer
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Fluorescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
SLADAPT: Shoe Slave Adapter - 690545 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details
Leandro Remote Dimmer - DRMWV - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Remote Dimmer
Number of lamps 1
View Details