Legrand - Pass & Seymour Incandescent Lampholder 9814

Description
250 V VOLTAGE RATING PORCELAIN BODY MATERIAL TWO PIECE, RING TYPE CONSTRUCTION 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE LEGRAND. BRAND INCLUDES GASKET
Datasheet
Description
250 V VOLTAGE RATING PORCELAIN BODY MATERIAL TWO PIECE, RING TYPE CONSTRUCTION 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE LEGRAND. BRAND INCLUDES GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 9814 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
9814
Incandescent Lampholder 9814
250 V VOLTAGE RATING PORCELAIN BODY MATERIAL TWO PIECE, RING TYPE CONSTRUCTION 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE LEGRAND. BRAND INCLUDES GASKET
  • 250 V VOLTAGE RATING
  • PORCELAIN BODY MATERIAL
  • TWO PIECE, RING TYPE CONSTRUCTION
  • 250 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • MEDIUM LAMP BASE
  • LEGRAND. BRAND
  • INCLUDES GASKET
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 9814
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Black - 6504 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1712041 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 561943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholder - 7070-M - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 250 watts
View Details