Legrand Rotary Dual Fan Speed/Dimmer Control 94215W

Description
4speed Dual Dehummer Fan Control with 1.5amp 300w Dimmer, White FEATURES Fits one gang box. Controls both fan speed and light level. Decorator styling.
Description
4speed Dual Dehummer Fan Control with 1.5amp 300w Dimmer, White FEATURES Fits one gang box. Controls both fan speed and light level. Decorator styling.

Suppliers

Company
Product
Description
Supplier Links
Rotary Dual Fan Speed/Dimmer Control - 94215W - Legrand
West Hartford, CT, USA
Rotary Dual Fan Speed/Dimmer Control
94215W
Rotary Dual Fan Speed/Dimmer Control 94215W
4speed Dual Dehummer Fan Control with 1.5amp 300w Dimmer, White FEATURES Fits one gang box. Controls both fan speed and light level. Decorator styling.

4speed Dual Dehummer Fan Control with 1.5amp 300w Dimmer, White

FEATURES

  • Fits one gang box.
  • Controls both fan speed and light level.
  • Decorator styling.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number 94215W
Product Name Rotary Dual Fan Speed/Dimmer Control
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Titan Series Incandescent Dimmer - CD2000W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details