Legrand - Pass & Seymour Incandescent Lampholder 8694

Description
HOUSEHOLD LIGHTING TYPE 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE UL APPROVAL 600 VOLT AC VOLTAGE RATING 1-POLE WITH BUSHING MOUNTING PORCELAIN BODY MATERIAL 1500 WATT LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MOGUL LAMP BASE WHITE BODY COLOR ROHS COMPLIANT PULSE RATING 4 KILOVOLT
Datasheet
Description
HOUSEHOLD LIGHTING TYPE 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE UL APPROVAL 600 VOLT AC VOLTAGE RATING 1-POLE WITH BUSHING MOUNTING PORCELAIN BODY MATERIAL 1500 WATT LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MOGUL LAMP BASE WHITE BODY COLOR ROHS COMPLIANT PULSE RATING 4 KILOVOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8694 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
8694
Incandescent Lampholder 8694
HOUSEHOLD LIGHTING TYPE 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE UL APPROVAL 600 VOLT AC VOLTAGE RATING 1-POLE WITH BUSHING MOUNTING PORCELAIN BODY MATERIAL 1500 WATT LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MOGUL LAMP BASE WHITE BODY COLOR ROHS COMPLIANT PULSE RATING 4 KILOVOLT
  • HOUSEHOLD LIGHTING TYPE
  • 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE
  • UL APPROVAL
  • 600 VOLT AC VOLTAGE RATING
  • 1-POLE WITH BUSHING MOUNTING
  • PORCELAIN BODY MATERIAL
  • 1500 WATT LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MOGUL LAMP BASE
  • WHITE BODY COLOR
  • ROHS COMPLIANT
  • PULSE RATING 4 KILOVOLT
Supplier's Site Datasheet
Mogul Base Lampholder - 8694 - Legrand
West Hartford, CT, USA
Mogul Base Lampholder
8694
Mogul Base Lampholder 8694
Mogul Base, porcelain, screw terminals, keyless, single pole with bushings, 4kv pulse rated. White. FEATURES Quality Materials. Durability. Time-tested design.

Mogul Base, porcelain, screw terminals, keyless, single pole with bushings, 4kv pulse rated. White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 8694 8694
Product Name Incandescent Lampholder Mogul Base Lampholder
Lamp Base Holder Type Edison Screw Edison Screw; Mogul
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Specs
Lamp Base Holder Type Wedge; Wedge
View Details
Fluorescent Lampholder - 2536 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Single Pin
Maximum Voltage 1000 volts
Maximum Wattage 660 watts
View Details
2 suppliers
QUARTZ/HALOGEN LAMPHOLDER - TP22XL-36IN/16GA/ULSF2/69006 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
View Details