Legrand - Pass & Seymour Incandescent Lampholder 7070-PG

Description
ELECTROLIER TYPE 2 INCH DIA X 2.5 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING METAL BODY MATERIAL 250 W LAMP WATTAGE REMOVABLE TURN KNOB OPERATOR TYPE 2 CIRCUIT(S) MEDIUM LAMP BASE
Datasheet
Description
ELECTROLIER TYPE 2 INCH DIA X 2.5 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING METAL BODY MATERIAL 250 W LAMP WATTAGE REMOVABLE TURN KNOB OPERATOR TYPE 2 CIRCUIT(S) MEDIUM LAMP BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7070-PG - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
7070-PG
Incandescent Lampholder 7070-PG
ELECTROLIER TYPE 2 INCH DIA X 2.5 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING METAL BODY MATERIAL 250 W LAMP WATTAGE REMOVABLE TURN KNOB OPERATOR TYPE 2 CIRCUIT(S) MEDIUM LAMP BASE
  • ELECTROLIER TYPE
  • 2 INCH DIA X 2.5 INCH H SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • METAL BODY MATERIAL
  • 250 W LAMP WATTAGE
  • REMOVABLE TURN KNOB OPERATOR TYPE
  • 2 CIRCUIT(S)
  • MEDIUM LAMP BASE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 7070-PG
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2891274 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 743892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details