Legrand - Pass & Seymour Fluorescent Lampholder 623

Description
1.37 INCH DIA X 1.88 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SNAP-IN MOUNTING HIGH OUTPUT FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PLUNGER LAMP BASE WHITE BODY COLOR
Datasheet
Description
1.37 INCH DIA X 1.88 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SNAP-IN MOUNTING HIGH OUTPUT FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PLUNGER LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 623 - Legrand - Pass & Seymour
Syracuse, NY, USA
Fluorescent Lampholder
623
Fluorescent Lampholder 623
1.37 INCH DIA X 1.88 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SNAP-IN MOUNTING HIGH OUTPUT FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PLUNGER LAMP BASE WHITE BODY COLOR
  • 1.37 INCH DIA X 1.88 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • SNAP-IN MOUNTING
  • HIGH OUTPUT FLUORESCENT LAMP TYPE
  • 660 W LAMP WATTAGE
  • PLUNGER LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet
Fluorescent Lampholder - 623 - Legrand
West Hartford, CT, USA
Fluorescent Lampholder
623
Fluorescent Lampholder 623
Snap-In, high output with plunger. White. FEATURES Quality Materials. Durability. Time-tested design.

Snap-In, high output with plunger. White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 623 623
Product Name Fluorescent Lampholder Fluorescent Lampholder
Lamp Base Holder Type Plunger BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 205929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1711919 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 10085 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details
2 suppliers
 - HW-S Sockets - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Lamp Base Holder Type BiPin
View Details