Legrand - Pass & Seymour Fluorescent Lampholder 467

Description
PEDESTAL TYPE 1.43 INCH W X 2.31 INCH H SIZE UL APPROVAL 600 V VOLTAGE RATING T6/T8/T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE FIXED, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR
Datasheet
Description
PEDESTAL TYPE 1.43 INCH W X 2.31 INCH H SIZE UL APPROVAL 600 V VOLTAGE RATING T6/T8/T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE FIXED, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 467 - Legrand - Pass & Seymour
Syracuse, NY, USA
Fluorescent Lampholder
467
Fluorescent Lampholder 467
PEDESTAL TYPE 1.43 INCH W X 2.31 INCH H SIZE UL APPROVAL 600 V VOLTAGE RATING T6/T8/T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE FIXED, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR
  • PEDESTAL TYPE
  • 1.43 INCH W X 2.31 INCH H SIZE
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • T6/T8/T12 LAMP TYPE
  • 660 W LAMP WATTAGE
  • QUICK WIRE TERMINAL TYPE
  • FIXED, RECESSED DOUBLE CONTACT LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet
Fluorescent Lampholder - 467 - Legrand
West Hartford, CT, USA
Fluorescent Lampholder
467
Fluorescent Lampholder 467
Pedestal type, recessed, fixed, quick wire terminals (for all size lamps t-12. t-8, t-6). White. FEATURES Quality Materials. Durability. Time-tested design.

Pedestal type, recessed, fixed, quick wire terminals (for all size lamps t-12. t-8, t-6). White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 467 467
Product Name Fluorescent Lampholder Fluorescent Lampholder
Lamp Base Holder Type Recessed Contact Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2558955 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 205928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
Incandescent Lampholder - 7090-PG - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 250 watts
View Details