Legrand - Pass & Seymour Incandescent Lampholder 43308

Description
TEMPORARY LIGHTING TYPE 1.44 INCH L X 2 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING WIRE HOOK MOUNTING PHENOLIC BODY MATERIAL PIN TYPE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet
Description
TEMPORARY LIGHTING TYPE 1.44 INCH L X 2 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING WIRE HOOK MOUNTING PHENOLIC BODY MATERIAL PIN TYPE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 43308 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
43308
Incandescent Lampholder 43308
TEMPORARY LIGHTING TYPE 1.44 INCH L X 2 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING WIRE HOOK MOUNTING PHENOLIC BODY MATERIAL PIN TYPE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6
  • TEMPORARY LIGHTING TYPE
  • 1.44 INCH L X 2 INCH H SIZE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • WIRE HOOK MOUNTING
  • PHENOLIC BODY MATERIAL
  • PIN TYPE CONSTRUCTION
  • 660 W LAMP WATTAGE
  • MEDIUM LAMP BASE
  • BLACK BODY COLOR
  • APPLICATION STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet
Temporary Lighting Device - 43308 - Legrand
West Hartford, CT, USA
Temporary Lighting Device
43308
Temporary Lighting Device 43308
Medium base, phenolic, pin type hook supplied, for temporary use. Black. FEATURES Quality Materials. Durability. Time-tested design.

Medium base, phenolic, pin type hook supplied, for temporary use. Black.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 43308 43308
Product Name Incandescent Lampholder Temporary Lighting Device
Lamp Base Holder Type Edison Screw Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1712007 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 6683308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Indicator,Panel Mount,Socket,Uses T-2 Slide Base Lamp, 0.91
Specs
Lamp Base(s) T-2 Slide
Material Plastic / Phenolic
View Details